EN
  • EN
  • DE

CLA4607-085LF

Part No CLA4607-085LF
Manufacturer Skyworks Solutions Inc.
Catalog RFFETs
Description RF DIODE PIN 180V 13W 3QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features RF Diode PIN - Single 180V 1.5 A 13 W 3-QFN (2x2)
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range 175°C (TJ)
Package 2-VDFN Exposed Pad
Case / Package 3-QFN (2x2)
Family Name CLA4607
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1287-CLA4607-085LF, 863-2040-2, CLA4607-085LF-ND, 863-2040-1, 863-2040-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915494-CLA4607-085LF
Ultra Librarian 3D Model Ultra Librarian CLA4607-085LF CAD Model

Description

The CLA4607-085LF is an RF Diode PIN - Single electronic component manufactured by Skyworks Solutions Inc.

  • Component Type: RF Diode PIN - Single
  • Manufacturer: Skyworks Solutions Inc.
  • Component Category: Discrete Semiconductor Products
  • Supply and Demand Status: Balanced
  • Package: 3-QFN (2x2)
  • Family: CLA4607
  • Recommended Use: Various electronic devices

You May Also Be Interested in

Micro Commercial Co
DIODE SCHOTTKY 30V 200MW SOT23
Lowest to $0.0371
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $4.3985
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
M/A-Com Technology Solutions
GAAS_FLIP_CHIP
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 100V 750MW 0402
Lowest to $3.4926
Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
Infineon Technologies
RF DIODE PIN 50V 150MW TSSLP-2
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 200V 750MW 2QFN
Lowest to $2.0968
M/A-Com Technology Solutions
RF DIODE PIN 200V 4.3W 6DFN
Lowest to $2.9061

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess