EN
  • EN
  • DE

BAP65LX,315

Part No BAP65LX,315
Manufacturer NXP / Nexperia
Catalog RFFETs
Description RF DIODE PIN 30V 135MW SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode PIN - Single 30V 100 mA 135 mW SOD2
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Package SOD-882
Case / Package SOD2
Family Name BAP65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 934061243315, BAP65LX T/R, BAP65LX,315-ND, 568-13512-6, BAP65LX T/R-ND, 568-13512-1, 568-13512-2
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912783-BAP65LX,315
Ultra Librarian 3D Model Ultra Librarian BAP65LX,315 CAD Model

Description

The NXP BAP65LX,315 is an advanced, high-performance PIN diode designed for a myriad of applications, including RF switching and attenuating functions in a variety of electronic devices. This product is a testament to NXP's commitment to providing innovative solutions for the fast-evolving electronics industry.

Key Features

  • High Isolation: The BAP65LX,315 offers excellent isolation characteristics, making it suitable for RF and microwave applications where this property is critical.
  • Low Series Resistance: With its low series resistance, this PIN diode ensures minimal signal loss during operation, which is essential for maintaining signal integrity in high-frequency applications.
  • Fast Switching Speed: The diode is designed for fast switching, allowing for quick transitions between on and off states, which is crucial for applications requiring rapid signal modulation.
  • Low Capacitance: The inherent low capacitance of the BAP65LX,315 minimizes the effect on the tuning of circuits, making it ideal for high-frequency and wide bandwidth applications.
  • Surface-Mount Package: Housed in a compact SOD-323 package, this PIN diode is suitable for surface-mount technology (SMT), which facilitates easier integration into modern PCB designs.

Applications

The NXP BAP65LX,315 PIN diode is versatile and can be used in various applications, including:

  • RF switch circuits
  • Attenuators
  • Phase shifters
  • Mobile communication devices
  • Wireless infrastructure
  • High-frequency RFID systems

Technical Specifications

Some of the technical specifications of the BAP65LX,315 include:

  • Reverse Voltage: 30V
  • Forward Current (IF): 100mA
  • Diode Capacitance (Cd): 0.3pF
  • Series Resistance (Rs): 1.2 Ohms

With the NXP BAP65LX,315, engineers and designers are equipped with a reliable and efficient component that meets the rigorous demands of modern RF and microwave systems. Whether it's for commercial or industrial applications, this PIN diode offers the performance and quality expected from a leading semiconductor manufacturer like NXP.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
GSM/EDGE RF Power FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess