EN
  • EN
  • DE

SMS3923-015LF

Part No SMS3923-015LF
Manufacturer Skyworks Solutions Inc.
Catalog RFFETs
Description DIODE SCHOTTKY 20V 75MW SOT143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode Schottky - 2 Independent 20V 50 mA 75 mW SOT-143
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Package TO-253-4, TO-253AA
Case / Package SOT-143
Family Name SMS3923-015
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 863-1111-2, 863-1111-1, 863-1111-6, SMS3923015LF
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896289-SMS3923-015LF
Ultra Librarian 3D Model Ultra Librarian SMS3923-015LF CAD Model

Description

The SMS3923-015LF by Skyworks Solutions Inc. is a Schottky RF Diode that belongs to the Discrete Semiconductor Products category of electronic components.

  • Features: Two independent 20V 50 mA 75 mW SOT-143 features
  • Package: Reel - TR package of TO-253-4, TO-253AA
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Supply and Demand Status: Balanced
  • Package Quantity: 3000 units

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
M/A-Com Technology Solutions
DIODE,PIN,CHIP,OXIDE
Lowest to $3.9085
Micro Commercial Co
DIODE SCHOTTKY 30V 200MW SOT23
Lowest to $0.0371
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $4.3985
M/A-Com Technology Solutions
GAAS_FLIP_CHIP
Need more? Email Us
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $8.1418
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389
Skyworks Solutions Inc.
RF DIODE PIN 200V 3W 3QFN
Lowest to $1.6553
Panasonic
DIODE PIN 60V 150MW SSMINI2-F4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess