EN
  • EN
  • DE

SKY16601-555LF

Part No SKY16601-555LF
Manufacturer Skyworks Solutions Inc.
Catalog RFFETs
Description RF DIODE PIN 45V 1W 2MLP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode PIN - Single 45V 1.5 A 1 W 2-MLP (2.5x2.5)
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Package 2-VSFN Exposed Pad
Case / Package 2-MLP (2.5x2.5)
Family Name SKY16601
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 863-1567-6, 863-1567-2, 863-1567-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895251-SKY16601-555LF
Ultra Librarian 3D Model Ultra Librarian SKY16601-555LF CAD Model

Description

The SKY16601-555LF is a single RF diode PIN manufactured by Skyworks Solutions Inc. It has a voltage rating of 45V, a current rating of 1.5A, and a power rating of 1W.

  • Package Type: 2-MLP (2.5x2.5)
  • Reel: 3000 pieces
  • Category: discrete semiconductor products
  • ECCN: EAR99
  • HTSUS: 8541.10.0080

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $0.7725
Micro Commercial Co
DIODE SCHOTTKY 30V 200MW SOT23
Lowest to $0.0371
Skyworks Solutions Inc.
RF DIODE PIN 45V 1W 2MLP
Lowest to $107.8261
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
M/A-Com Technology Solutions
RF DIODE PIN 200V 4.3W 6DFN
Lowest to $2.9061
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
M/A-Com Technology Solutions
RF DIODE PIN 200V 200MW SOT23-3
Lowest to $1.2139
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $8.1418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.8261 $107.8261
2+ $104.3478 $208.6956
3+ $100.8696 $302.6088
4+ $90.4348 $361.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,656 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess