EN
  • EN
  • DE

SKY85302-11

Part No SKY85302-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description MOD FEM 2.4GHZ QAM WLAN 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type Bluetooth, WLAN
Frequency 2.4GHz
Features SP3T
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-QFN (2.5x2.5)
Base Product Number SKY85302
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 325120-SKY85302-11
Ultra Librarian 3D Model Ultra Librarian SKY85302-11 CAD Model

Description

The SKY85302-11 is an integrated circuit (IC) from Skyworks Solutions Inc.

  • Category: RF and Wireless - RF Front End (LNA + PA)
  • Series: None
  • Configuration: SP3T
  • Packaging: Tape and reel
  • Standard Package: 3,000 pieces
  • Frequency: 2.4GHz
  • RF Types: Bluetooth and WLAN
  • Package: 16-XFQFN Exposed Pad
  • ECCN: 5A991G
  • MSL Level: 1 (unlimited shelf life)
  • HTSUS Code: 8542.39.0001
  • Status: Active

You May Also Be Interested in

Skyworks Solutions Inc.
LNA/PA RF Front End 3dB 28dB 16-Pin QFN EP / IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $0.7981
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Skyworks Solutions Inc.
LNA/PA RF Front End 2.5dB 30dB 16-Pin QFN EP T/R / IC FRONT END MOD 5GHZ 16QFN
Lowest to $1.9891
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
LNA/PA RF Front End 2dB 24-Pin QFN EP T/R / IC RF FRONT END MOD 2.4GHZ 24QFN
Lowest to $2.3647
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Skyworks Solutions Inc.
IC FRONT END WLAN/ZIGBEE 16QFN
Lowest to $0.7421

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1623 $51.6230
24+ $4.2357 $101.6568
37+ $4.1033 $151.8221
51+ $3.9710 $202.5210
66+ $3.8386 $253.3476
88+ $3.4415 $302.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess