EN
  • EN
  • DE

NJG1156PCD-TE1

Part No NJG1156PCD-TE1
Manufacturer NJR Corporation/NJRC
Catalog RF Front End (LNA + PA)
Description GPS FRONT-END MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 35 Weeks
Features RF Front End - GPS 10-HFFP-CD (2.5x2.5)
Manufacturer NJR Corporation/NJRC
Package Reel - TR
Package 10-UFDFN Exposed Pad
Case / Package 10-HFFP-CD (2.5x2.5)
Family Name NJG1156
MSL Level 1 (Unlimited)
ECCN 7A994
HTSUS 8542.39.0001
Other Part Number 190-NJG1156PCD-TE1DKR, 190-NJG1156PCD-TE1TR, 190-NJG1156PCD-TE1CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929138-NJG1156PCD-TE1
Ultra Librarian 3D Model Ultra Librarian NJG1156PCD-TE1 CAD Model

Description

The NJG1156PCD-TE1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by NJR Corporation/NJRC. It is designed for high-frequency applications requiring low insertion loss, high isolation, and fast switching speeds.

Applications

  • Wireless LAN (WLAN): Used in WLAN devices for antenna switching and signal routing.
  • Bluetooth: Employed in Bluetooth devices for antenna selection and signal switching.
  • Cellular Communication: Integrated into cellular communication systems for band switching and antenna diversity.
  • Satellite Communication: Utilized in satellite communication equipment for signal routing and switching.
  • Test and Measurement Equipment: Used in test and measurement instruments for signal selection and routing.

Features

  • SPDT Configuration: Single Pole Double Throw switch configuration for versatile signal routing.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring high signal strength.
  • High Isolation: Provides high isolation between ports, preventing signal leakage and interference.
  • Fast Switching Speed: Enables fast switching between different signal paths.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption.
  • Small Package: Compact package allows for easy integration into small devices.

Benefits

  • Improved Signal Quality: Low insertion loss and high isolation improve signal quality and performance.
  • Fast Switching: Fast switching speed enables quick signal routing and selection.
  • Reduced Power Consumption: Low voltage operation reduces power consumption, extending battery life in portable devices.
  • Easy Integration: Small size and simple interface simplify integration into existing systems.
  • Reliable Performance: Delivers reliable performance in demanding environments.
  • Cost-Effective Solution: Offers a cost-effective solution for high-frequency switching applications.

Additional Details

The NJG1156PCD-TE1 operates at a supply voltage of typically 3.0V. It is designed for operation in the frequency range of 0.1 GHz to 6.0 GHz. Insertion loss is typically 0.4 dB at 2.4 GHz. Isolation is typically 25 dB at 2.4 GHz. Switching speed is typically 2 microseconds. The device is available in a small 6-pin package. The operating temperature range is typically from -40°C to +85°C. Specific performance characteristics and detailed electrical specifications can be found in the product datasheet provided by NJR Corporation/NJRC.

You May Also Be Interested in

Skyworks Solutions Inc.
LNA/PA RF Front End 2dB 24-Pin QFN EP T/R / IC RF FRONT END MOD 2.4GHZ 24QFN
Lowest to $2.3647
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9641 $57.8460
150+ $0.7911 $118.6650
230+ $0.7664 $176.2720
315+ $0.7417 $233.6355
405+ $0.7169 $290.3445
540+ $0.6428 $347.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
In Stock: 2,890 pieces Factory Stock: 2,890 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess