EN
  • EN
  • DE

RFX2401C

Part No RFX2401C
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END WLAN/ZIGBEE 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
RF Type 802.15.4/ZigBee
Frequency 2.4GHz to 2.5GHz
Case / Package 16-QFN (3x3)
Win Source Part Number 096092-RFX2401C
Family Name RFX2401C
ECCN EAR99
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian RFX2401C CAD Model

Description

The RFX2401C is a high-popularity electronic component manufactured by Skyworks Solutions Inc.

  • Manufacturer: Skyworks Solutions Inc.
  • Product Name: RFX2401C
  • Type: 802.15.4/ZigBee RF IC
  • Frequency Range: 2.4GHz to 2.5GHz
  • Suitable for: wireless communication applications
  • Applications: low power consumption and high data rates
  • Package: 16-QFN (3x3)
  • Quantity per package: 2,500
  • Features: high-performance and reliable RF IC
  • Popularity: high

You May Also Be Interested in

Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.7751
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8129 $52.8385
150+ $0.6670 $100.0500
235+ $0.6462 $151.8570
320+ $0.6253 $200.0960
415+ $0.6045 $250.8675
555+ $0.5420 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess