EN
  • EN
  • DE

ADA4530-1ARZ-R7

Part No ADA4530-1ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Femtoampere Input Bias Current Electrometer Amplifier | IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.4V/μs
Gain Bandwidth Product 2MHz
-3db Bandwidth 5.5MHz
Current - Input Bias 0.02pA
Voltage - Input Offset 8μV
Supply Current 900μA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) 4.5V ~ 16V, ±2.25V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4530
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139442-ADA4530-1ARZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4530-1ARZ-R7 CAD Model

Description

Product Overview: ADA4530-1ARZ-R7 by Analog Devices Inc.

The ADA4530-1ARZ-R7 is a high-performance, femtoampere level, single-supply operational amplifier designed by Analog Devices Inc., a leading company in the field of high-performance analog technology. This amplifier is engineered to deliver exceptional accuracy and low noise performance, making it an ideal choice for sensitive applications requiring high precision signal conditioning, such as photodiode amplification, medical instrumentation, and precision sensor interfacing.

Key Features and Benefits

  • Ultra-Low Input Bias Current: The ADA4530-1ARZ-R7 boasts an input bias current of only 20 fA (typical), which is crucial for applications where current leakage can significantly affect measurement accuracy.
  • Low Offset Voltage: With an offset voltage of 500 µV (maximum), this operational amplifier ensures minimal error in signal processing, enhancing overall system precision.
  • Wide Supply Range: Operating from a single 5 V to 16 V supply, the device offers design flexibility for various circuit configurations and applications.
  • Low Power Consumption: The amplifier offers a low power operation, consuming only 135 µA (maximum) of supply current, which is beneficial for battery-powered and portable devices.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2 MHz, the ADA4530-1ARZ-R7 can handle a wide range of frequencies, making it versatile for numerous signal processing tasks.
  • Robust EMI Protection: The device is designed with enhanced EMI (electromagnetic interference) rejection capabilities, ensuring stable performance in environments with high EMI.

Applications

  • Photodiode Amplification
  • Electrochemical Sensors
  • Medical Instrumentation
  • Current Sensing
  • Precision Instrumentation

The ADA4530-1ARZ-R7 is available in a compact SOIC package, making it suitable for space-constrained applications. Its combination of ultra-low input bias current, low power consumption, and high precision makes it a top choice for designers looking to enhance the performance of their high-sensitivity analog circuits.

With its robust design and superior specifications, the ADA4530-1ARZ-R7 from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3373 $52.6746
5+ $24.6704 $123.3520
7+ $23.8370 $166.8590
10+ $22.1700 $221.7000
12+ $21.3366 $256.0392
15+ $20.5031 $307.5465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess