EN
  • EN
  • DE

SST12LF01-QDF-ZZ123

Part No SST12LF01-QDF-ZZ123
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category RF/IF and RFID
Family RF Front End (LNA+PA)
Win Source Part Number 193192-SST12LF01-QDF-ZZ123
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST12LF01-QDF-ZZ123 CAD Model

Description

Introducing the SST12LF01-QDF-ZZ123 from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, has introduced the SST12LF01-QDF-ZZ123, a state-of-the-art RF amplifier designed for high-performance wireless applications. This product is tailored to meet the demanding requirements of today's wireless communication systems, offering a perfect blend of power, efficiency, and reliability.

Key Features of SST12LF01-QDF-ZZ123

  • High Linearity: The SST12LF01-QDF-ZZ123 boasts excellent linearity, making it ideal for applications that require consistent signal amplification without distortion.
  • Low Noise Figure: With its low noise figure, this RF amplifier ensures clear signal amplification, minimizing the degradation of signal quality, which is crucial for high-fidelity wireless communication.
  • Wide Frequency Range: The device operates across a broad frequency range, providing versatility and making it suitable for a variety of wireless applications, including Wi-Fi, Bluetooth, and other ISM band systems.
  • High Power Added Efficiency (PAE): The SST12LF01-QDF-ZZ123 is designed to maximize power efficiency, which translates to longer battery life for portable devices and reduced power consumption for fixed equipment.
  • Robust Thermal Performance: Engineered for reliability, this RF amplifier maintains its performance across a wide temperature range, ensuring stability and durability in diverse operating conditions.

Applications

The versatility of the SST12LF01-QDF-ZZ123 makes it suitable for a wide array of applications, including:

  • Wireless LAN (WLAN) and Wi-Fi enabled devices
  • Bluetooth accessories and peripherals
  • Home automation and IoT devices
  • Industrial wireless control
  • Wireless audio and video streaming systems

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the SST12LF01-QDF-ZZ123 is no exception. Customers can expect robust support, including comprehensive technical documentation, design-in assistance, and responsive customer service. The SST12LF01-QDF-ZZ123 is not just a component; it is a solution backed by Microchip's reputation for excellence in engineering and support.

Whether you are developing cutting-edge wireless solutions or upgrading existing systems, the SST12LF01-QDF-ZZ123 RF amplifier from Microchip Technology offers the performance, efficiency, and reliability to meet your needs.

You May Also Be Interested in

RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Skyworks Solutions Inc.
CAT0 LTE UNIVERSAL IOT FEM
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess