EN
  • EN
  • DE

CC2592RGVT

Part No CC2592RGVT
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description IC RF 2.4 GHZ RANGE EXTENDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features RF Front End 2.4GHz ISM 16-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Package 16-VQFN Exposed Pad
Case / Package 16-VQFN (4x4)
Family Name CC2592
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Other Part Number 296-37473-1, 296-37473-2, 296-37473-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914987-CC2592RGVT
Ultra Librarian 3D Model Ultra Librarian CC2592RGVT CAD Model

Description

Introducing the CC2592RGVT from Texas Instruments

The CC2592RGVT is a state-of-the-art range extender from Texas Instruments, designed to provide enhanced performance and extended range for 2.4 GHz wireless communication systems. This product is an excellent choice for designers and engineers looking to boost the signal strength and reliability of their wireless applications, such as Zigbee®, Bluetooth®, and Wi-Fi networks.

Key Features:

  • High Performance: The CC2592RGVT offers a high-power and high-gain amplifier that significantly increases the link budget for 2.4 GHz RF systems, which translates into improved data throughput and extended range.
  • Seamless Integration: This range extender is designed to work seamlessly with Texas Instruments' low-power RF solutions, making it a perfect companion for devices using the CC25xx and CC24xx series of transceivers and system-on-chip (SoC) solutions.
  • Low Power Consumption: Despite its powerful performance, the CC2592RGVT is optimized for low-power operation, helping to maintain energy efficiency in battery-powered applications.
  • Small Form Factor: The device comes in a compact QFN package, which is ideal for space-constrained applications without compromising on performance.

Applications:

The versatility of the CC2592RGVT makes it suitable for a wide range of applications, including:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Consumer Electronics
  • Healthcare Devices

Technical Specifications:

With a robust set of technical specifications, the CC2592RGVT is engineered to meet the demands of advanced wireless systems:

  • Frequency Range: 2.4 GHz ISM Band
  • Output Power: Configurable for various applications
  • Package Type: 16-pin QFN
  • Operating Temperature Range: Specified for -40°C to 85°C

The CC2592RGVT by Texas Instruments represents a significant leap forward in wireless communication, offering both the power and efficiency needed to overcome the challenges of range and signal integrity in modern RF environments.

You May Also Be Interested in

Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.8029
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1925 $53.6625
105+ $0.9785 $102.7425
160+ $0.9479 $151.6640
220+ $0.9173 $201.8060
285+ $0.8867 $252.7095
380+ $0.7950 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,390 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess