EN
  • EN
  • DE

SI8239XISO-KIT

Part No SI8239XISO-KIT
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Box
Type Interface
Function ISOdriver
Utilized IC / Part Si8239x
Supplied Contents Board(s)
Base Product Number SI8239
Other Names 336-3397
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284803-SI8239XISO-KIT
Ultra Librarian 3D Model Ultra Librarian SI8239XISO-KIT CAD Model

Description

The SI8239XISO-KIT is an evaluation kit designed for the Si8239x family of isolated gate drivers from Skyworks Solutions Inc. This kit enables engineers to easily evaluate the performance and features of these gate drivers in various applications, particularly those involving power conversion and motor control. The kit provides a platform to test the isolation capabilities, timing characteristics, and fault protection features of the Si8239x family.

Applications:

  • Motor Control: Evaluating gate drivers for industrial motor drives.
  • Power Supplies: Testing isolation in AC-DC and DC-DC power supplies.
  • Inverters: Assessing gate drivers for solar inverters and UPS systems.
  • Renewable Energy: Evaluating gate drivers for wind turbine power conversion.
  • Industrial Automation: Testing isolation and control in robotic systems.

Features:

  • On-board Si8239x Isolated Gate Driver: Allows direct performance evaluation of the device.
  • Test Points for Key Signals: Provides convenient access to measure gate drive signals.
  • Adjustable Dead-Time: Allows configuration of dead-time for different switching applications.
  • Fault Protection Circuitry: Demonstrates the over-current and under-voltage lockout features.
  • Isolated Power Supply: Ensures proper isolation between the control and power stages.

Benefits:

  • Simplified Evaluation: Streamlines the process of evaluating the Si8239x isolated gate driver.
  • Accurate Performance Assessment: Facilitates precise measurement of timing and isolation characteristics.
  • Reduced Development Time: Accelerates the design and integration process.
  • Versatile Testing Platform: Supports a wide range of testing scenarios and configurations.
  • Enhanced Safety: Demonstrates the safety features provided by the isolation technology.

The SI8239XISO-KIT evaluation kit is an essential tool for engineers and designers working with isolated gate driver applications. It allows for comprehensive testing and validation of the Si8239x family, ensuring optimal performance and safety in demanding environments. The kit typically includes detailed documentation outlining setup procedures, measurement techniques, and example configurations. It is designed to help engineers quickly assess the suitability of the Si8239x for their specific application requirements.

You May Also Be Interested in

NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess