EN
  • EN
  • DE

EVAL-ADV7181CLQEBZ

Part No EVAL-ADV7181CLQEBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Video
Function Video Decoder
Utilized IC / Part ADV7181CLQ
Supplied Contents Board(s)
Base Product Number ADV7181
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names EVALADV7181CLQEBZ,-2735-EVAL-ADV7181CLQEBZ
Standard Package 1
Win Source Part Number 1025208-EVAL-ADV7181CLQEBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADV7181CLQEBZ CAD Model

Description

Image of EVAL-ADV7181CLQEBZ

The EVAL-ADV7181CLQEBZ from Analog Devices Inc. is a comprehensive evaluation board designed for testing and evaluating the capabilities of the ADV7181C, a high-quality, single-chip video decoder that converts analog composite or S-Video signals into a digital 8-bit ITU-R BT.656 format. This product is specifically engineered to facilitate the development and testing of various video applications, including automotive infotainment systems, surveillance cameras, and any video processing system that requires a reliable and high-performance analog-to-digital video conversion.

Key Features:

  • Supports NTSC, PAL, and SECAM video standards, ensuring compatibility with a wide range of video formats worldwide.
  • Advanced 4H comb filter for separation of brightness and color signals, providing high-quality video output with reduced artifacts.
  • Multiple analog input channels allowing for the connection of up to four composite video sources or three S-Video sources.
  • Automatic detection of the input video standard, simplifying the design and implementation process.
  • Low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • User-configurable output formats, enabling flexibility in interfacing with different digital video processors or display controllers.
  • On-board microcontroller for easy control and operation of the evaluation board.

Applications:

  • Automotive infotainment and rear-seat entertainment systems
  • Video surveillance systems
  • Video capture and conversion devices
  • Personal video recorders and set-top boxes
  • Industrial and medical imaging applications

The EVAL-ADV7181CLQEBZ is equipped with all the necessary interfaces and support circuitry to facilitate quick and efficient evaluation, making it an indispensable tool for engineers and designers working on video processing projects. Its robust design and comprehensive feature set ensure that users can maximize the performance of the ADV7181C video decoder and accelerate the development of their end products.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess