EN
  • EN
  • DE

EV_INMP504-FX

Part No EV_INMP504-FX
Manufacturer TDK InvenSense
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr TDK InvenSense
Package Box
Product Status Obsolete
Type Audio
Function MEMS Omnidirectional Microphones
Embedded No
Utilized IC / Part INMP504
Primary Attributes Analog Output, 200Ohm Impedance
Supplied Contents Board(s)
Base Product Number EV_INMP504
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 1314973-EV_INMP504-FX
Ultra Librarian 3D Model Ultra Librarian EV_INMP504-FX CAD Model

Description

The EV_INMP504-FX is an audio development board that belongs to the Evaluation and Demonstration Boards and Kits category.

  • Type: MEMS omnidirectional microphone
  • Output: Analog output
  • Impedance: 200Ohm
  • Embedded: No
  • Package: Box
  • IC/Part Used: INMP504
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess