EN
  • EN
  • DE

SPX1085AT

Part No SPX1085AT
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258193-SPX1085AT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1085AT CAD Model

Description

The SPX1085AT is a low dropout positive voltage regulator produced by Sipex Corporation. It's designed to provide a stable and regulated voltage output even when the input voltage is very close to the output voltage, making it suitable for applications where efficiency is paramount, especially in battery-powered devices and systems with tight voltage margins.

Applications:

  • High-efficiency linear regulators: Used where minimizing power dissipation is critical.
  • Post regulators for switching supplies: Provides clean and stable voltage after a switching regulator stage.
  • Battery chargers: Efficient voltage regulation for battery charging circuits.
  • Motherboard applications: Powering sensitive components requiring stable voltage.
  • Graphics cards: Regulation for GPU core and memory voltages.

Features:

  • Low dropout voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Output current of 3A: Capable of supplying significant power to various loads.
  • Built-in thermal shutdown: Protects the regulator from overheating.
  • Current limiting: Prevents damage from overcurrent conditions.
  • Available in adjustable and fixed voltage options: Provides flexibility for various application requirements.
  • Stable with low ESR output capacitors: Simplifies design and reduces component count.

Benefits:

  • Increased efficiency: Low dropout voltage minimizes power loss, extending battery life.
  • Enhanced reliability: Thermal shutdown and current limiting protect the regulator and the load.
  • Simplified design: Stable operation with low ESR capacitors reduces design complexity.
  • Versatile applications: Suitable for a wide range of voltage regulation needs.
  • Cost-effective solution: Provides reliable performance at a competitive price.

Additional Details:

The SPX1085AT is typically available in TO-220 and TO-263 packages for through-hole and surface mount applications respectively. The adjustable version allows for setting the output voltage using external resistors, providing flexibility in system design. Careful attention should be paid to thermal management, especially at high output currents, to ensure reliable operation. Consult the datasheet for specific operating conditions, thermal resistance values, and recommended external component values. Input and output capacitors are crucial for stability and noise reduction. The datasheet provides guidelines for selecting appropriate capacitor types and values. Proper PCB layout is also essential to minimize noise and ensure efficient thermal dissipation.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess