EN
  • EN
  • DE

SI4700-A15-GMR

Part No SI4700-A15-GMR
Manufacturer Silicon Labs
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category RF/IF and RFID
Family RF Receivers
Win Source Part Number 189940-SI4700-A15-GMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4700-A15-GMR CAD Model

Description

The SI4700-A15-GMR is a fully integrated FM radio receiver system-on-a-chip (SoC) from Silicon Labs. It is designed to receive and process FM radio signals across the entire global FM broadcast band. The device incorporates the RF front-end, intermediate frequency (IF) processing, and audio decoding functions, significantly simplifying the design of FM radio receivers and reducing the required component count.

Applications:

  • Portable FM Radios
  • Mobile Phones
  • MP3 Players and Portable Media Players
  • Automotive Entertainment Systems
  • Consumer Electronics Devices

Features:

  • Worldwide FM Band Support (76-108 MHz)
  • Fully Integrated FM Receiver
  • Digital IF Processing
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Digital Audio Output
  • Low Power Consumption
  • Small Package Size for Space-Constrained Applications

Benefits:

  • Reduced Component Count: The high level of integration minimizes the number of external components, which simplifies the PCB layout and reduces overall BOM (Bill of Materials) cost.
  • Improved Audio Quality: Digital IF processing provides enhanced audio quality and improved selectivity compared to traditional analog receiver designs.
  • Simplified Design and Development: Integrated features such as AFC and AGC significantly streamline the design process and reduce development time and effort.
  • Extended Battery Life: The device is optimized for low-power operation, which results in longer battery life for portable applications.
  • Compact Form Factor: The small package size allows for easy integration into space-constrained portable devices.

Additional Details:

The SI4700-A15-GMR offers a wide range of supply voltage operation and supports various audio output formats, providing flexibility for different application requirements. Advanced features, including noise blanking and stereo blend, improve audio quality in challenging reception environments. The chip’s digital architecture allows for straightforward customization and integration with other system components. The device also provides programmable settings for optimizing performance in a variety of operating conditions. The SI4700 family, including the SI4700-A15-GMR, is known for its low power consumption and high level of integration, making it a popular choice for battery-powered portable FM radio applications.

You May Also Be Interested in

Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9392 $93.8784
3+ $38.5135 $115.5405
5+ $37.3100 $186.5500
7+ $36.1065 $252.7455
9+ $34.9029 $314.1261
12+ $31.2924 $375.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess