EN
  • EN
  • DE

ADF7030-1BSTZN-RL

Part No ADF7030-1BSTZN-RL
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard 802.15.4
Modulation 2FSK, 2GFSK, 4FSK, 4GFSK
Frequency 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz
Data Rate (Max) 360kbps
Power - Output 17dBm
Sensitivity -134dBm
Serial Interfaces SPI
GPIO 8
Voltage - Supply 2.2V ~ 3.6V
Current - Receiving 25mA
Current - Transmitting 65mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number ADF7030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1193068-ADF7030-1BSTZN-RL
Ultra Librarian 3D Model Ultra Librarian ADF7030-1BSTZN-RL CAD Model

Description

Introducing the ADF7030-1BSTZN-RL from Analog Devices Inc.

The ADF7030-1BSTZN-RL is a cutting-edge radio transceiver integrated circuit (IC) designed by Analog Devices Inc., a leader in high-performance analog technology. This product is specifically engineered to meet the demanding requirements of wireless communication applications, providing a versatile solution for a wide range of industries including industrial, consumer electronics, and the Internet of Things (IoT).

Key Features of the ADF7030-1BSTZN-RL

  • Frequency Range: The device operates in the sub-GHz ISM bands, offering a flexible frequency range that caters to various regional communication standards and regulations.
  • Modulation Techniques: It supports advanced modulation schemes such as 2-FSK, 4-FSK, GFSK, and OOK, enabling robust and efficient data communication.
  • High Performance: With its excellent receiver sensitivity and blocking performance, the ADF7030-1BSTZN-RL ensures reliable communication even in challenging environments.
  • Low Power Consumption: The IC is designed for energy efficiency, making it ideal for battery-powered applications where power conservation is crucial.
  • Integrated Packet Handling: It comes with built-in packet handling, including automatic packet assembly and checking, which simplifies software overhead and speeds up data processing.
  • Configurability: The transceiver offers a high level of configurability, allowing designers to fine-tune its performance to match specific application requirements.

Applications

The ADF7030-1BSTZN-RL is suitable for a variety of applications that require reliable and efficient wireless communication. It is commonly used in:

  • Smart metering
  • Home and building automation
  • Wireless sensor networks
  • Industrial control systems
  • Remote monitoring and control applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADF7030-1BSTZN-RL is no exception. Manufactured using state-of-the-art processes, this product is designed to deliver consistent performance and long-term reliability. It is available in a compact surface-mount package, making it easy to integrate into various circuit board designs.

With its combination of flexibility, efficiency, and high performance, the ADF7030-1BSTZN-RL from Analog Devices Inc. is an excellent choice for developers looking to create sophisticated wireless communication solutions.

You May Also Be Interested in

U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1112 $71.1112
2+ $68.8889 $137.7778
3+ $66.6667 $200.0001
4+ $64.4445 $257.7780
6+ $57.7778 $346.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess