EN
  • EN
  • DE

ENW-89823A2KF

Part No ENW-89823A2KF
Manufacturer Panasonic
Catalog RF Receivers
Description Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Current - Receiving 40 mA
Current - Transmitting 40 mA
Data Rate 2.178 Mbps
Frequency 2.4 GHz
Height 1.8 mm
Interface I2C, UART
Lead Free Lead Free
Length 9.5 mm
Max Operating Temperature 85 °C
Max Supply Voltage 4.8 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Pins 24
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8517690000, 8517690000
Sensitivity (dBm) -93 dBm
Width 9 mm
Win Source Part Number 1185773-ENW-89823A2KF
Categories RF Receivers
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ENW-89823A2KF CAD Model

Description

The ENW-89823A2KF is a Bluetooth Low Energy (BLE) module manufactured by Panasonic. This module is designed for low-power wireless communication, making it suitable for a wide range of IoT and wearable applications. It integrates a Bluetooth transceiver, antenna, and microcontroller, providing a complete solution for wireless connectivity. Panasonic is a well-known manufacturer of electronic components, known for their quality and reliability.

Applications

  • IoT Devices: Used in various IoT devices, such as sensors, actuators, and smart home devices, for wireless connectivity.
  • Wearable Devices: Employed in wearable devices, such as fitness trackers and smartwatches, for low-power communication with smartphones and other devices.
  • Beacons: Implemented in beacon applications for proximity detection and location-based services.
  • Medical Devices: Utilized in medical devices for wireless data transmission and remote monitoring.
  • Industrial Automation: Used in industrial wireless systems for remote control and data acquisition.

Features

  • Bluetooth Low Energy (BLE): Supports Bluetooth Low Energy technology for low-power wireless communication.
  • Integrated Antenna: Features an integrated antenna, simplifying design and reducing the need for external components.
  • Compact Size: Features a compact design, making it suitable for space-constrained applications.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Microcontroller: Integrates a microcontroller for application processing and control.
  • UART Interface: Provides a UART interface for communication with external microcontrollers and other devices.

Benefits

  • Low Power: Extends battery life in portable devices, reducing the need for frequent battery replacements.
  • Easy Integration: Simplifies design and integration, reducing development time and costs.
  • Reliable Communication: Provides reliable wireless communication in various environments.
  • Compact Design: Enables integration into small and portable devices.
  • Versatile: Suitable for a wide range of applications requiring low-power wireless connectivity.

Additional Details

The ENW-89823A2KF module typically supports various Bluetooth profiles, such as GATT (Generic Attribute Profile), enabling interoperability with a wide range of devices. It also includes security features to protect against unauthorized access and data breaches. The module's firmware can be updated over-the-air (OTA), allowing for bug fixes and feature enhancements. Detailed documentation and software development kits (SDKs) are typically available from Panasonic to facilitate development.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess