EN
  • EN
  • DE

K4B4G1646E-BYMA

Part No K4B4G1646E-BYMA
Manufacturer Samsung
Catalog Misc Products
Description 4Gb E-die DDR3L SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826583-K4B4G1646E-BYMA
Ultra Librarian 3D Model Ultra Librarian K4B4G1646E-BYMA CAD Model

Description

The Samsung K4B4G1646E-BYMA is a 4Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. This component is engineered for high-speed memory applications, providing a strong balance of performance, power efficiency, and density suitable for use in various applications in consumer electronics, computing devices, and networking devices.

Applications:

  • Desktop and Laptop Computers: Functioning as the primary system memory, enabling seamless multitasking and efficient application loading.
  • Gaming Consoles: Delivering high-bandwidth memory, essential for rendering detailed graphics and managing in-game data.
  • Networking Equipment: Integrated into routers, switches, and other networking infrastructure to buffer and efficiently process data packets.
  • Graphics Cards: Employed as video memory (VRAM) for storing textures, frame buffers, and other graphical data to enhance visual performance.
  • Smart Televisions: Supporting the high data throughput necessary for smooth video streaming and application operation.

Features:

  • High-Speed Data Transmission: Utilizes DDR3 technology, facilitating data transfer rates up to 1866 Mbps, which enhances overall system responsiveness.
  • Energy Efficient Operation: Operates at a reduced voltage (typically 1.35V or 1.5V), minimizing power consumption and heat output.
  • High-Density Storage: Offers a 4Gb capacity, allowing for expansive memory configurations even in devices with limited space.
  • Double Data Rate Technology: Maximizes bandwidth by transferring data on both the rising and falling edges of the clock signal.
  • Environmentally Compliant: Manufactured without lead and halogens, adhering to environmental safety standards.

Benefits:

  • Enhanced System Performance: Faster memory speeds result in quicker application launches, smoother multitasking, and a more responsive user experience.
  • Optimized Energy Usage: Lower power consumption extends battery life for portable devices and reduces energy costs for stationary systems.
  • Increased Memory Capacity: Facilitates the handling of larger datasets in memory, thereby improving the performance of demanding applications.
  • Dependable Performance: Built and tested to meet stringent quality standards, ensuring consistent and reliable operation.
  • Improved Graphics Capabilities: Provides the necessary bandwidth for rendering high-resolution graphics and intricate 3D environments.

Additional Details:

The K4B4G1646E-BYMA is typically packaged in a FBGA configuration. It supports key DDR3 features such as burst lengths of 4 or 8, write leveling, and on-die termination (ODT). Specific timings and operational parameters can vary based on the module and system setup. Consulting the manufacturer's datasheet is crucial for detailed specifications and recommended usage conditions.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8000 $63.2000
7+ $14.8000 $103.6000
11+ $14.3000 $157.3000
16+ $13.3000 $212.8000
20+ $12.8000 $256.0000
25+ $12.3000 $307.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess