EN
  • EN
  • DE

SI1000-E-GM2

Part No SI1000-E-GM2
Manufacturer Silicon Labs
Catalog RF Receivers
Description IC RF TXRX+MCU ISM<1GHZ 42VFLGA  /  IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Silicon Labs
Package Tray
Product Status Not For New Designs
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Protocol EZRadioPro
Modulation FSK, GFSK, OOK
Frequency 240MHz ~ 960MHz
Data Rate (Max) 256kbps
Power - Output 20dBm
Sensitivity -121dBm
Memory Size 64kB Flash, 4.35kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 22
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 18.5mA
Current - Transmitting 85mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 42-VFLGA Exposed Pad
Supplier Device Package 42-LGA (5x7)
Base Product Number SI1000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.31.0001
Other Names SI1000-E-GM,336-2461,336-2461-5-ND,SI1000-E-GM-ND,336-2461-5
Standard Package 364
Win Source Part Number 1003677-SI1000-E-GM2
Ultra Librarian 3D Model Ultra Librarian SI1000-E-GM2 CAD Model

Description

The SI1000-E-GM2 is a RF Transceiver IC from Silicon Labs and manufactured by Silicon Labs.

  • Type: TxRx + MCU
  • Package: tray.
  • Standard Package: 364
  • Mounting Type: SMD (SMT).
  • Frequency: 240MHz to 960MHz
  • Protocol: EZRadioPro.
  • Memory Size: 64kB Flash, 4.35kB RAM.
  • Power Output: 20dBm
  • Sensitivity: -121dBm.
  • Data Rate (max): 256kbps
  • Current for Receiving: 18.5mA.
  • RF Family or Standard: General ISM < 1GHz
  • Modulation: FSK, GFSK, OOK.
  • Serial Interfaces: I2C, SPI, UART
  • GPIO: 22.
  • Current for Transmitting: 85mA
  • Voltage Supply: 1.8V to 3.6V.
  • Package or Case: 42-VFLGA Exposed Pad
  • Supplier Device Package: 42-LGA (5x7).
  • Temperature Range: -40°C to 85°C.
  • MSL Level: 2 (1 Year)
  • HTSUS: 8542.31.0001.
  • Base Product Number: SI1000
  • Product Status: not for new designs.

You May Also Be Interested in

Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4247 $50.8494
5+ $20.8613 $104.3065
8+ $20.2094 $161.6752
11+ $19.5575 $215.1325
14+ $18.9056 $264.6784
18+ $16.9498 $305.0964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess