EN
  • EN
  • DE

SN74TVC3010DWR

Part No SN74TVC3010DWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Package Tape & Reel
Logic Type Voltage Clamp
Number of Bits 10
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74TVC3010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74TVC3010DWRE4,-SN74TVC3010DWRG4,296-23293-2-NDR,-296-23293-1-NDR,296-23293-2,-SN74TVC3010DWRE4-NDR,SN74TVC3010DWRE4,296-23293-1,-296-23293-1-ND,296-23293-6,296-23293-1-NDR,296-23293-6-NDR,SN74TVC3010DWR-ND,-SN74TVC3010DWR-NDR,2156-SN74TVC3010DWR,SN74TVC3010DWRG4,SN74TVC3010DWRG4-ND,TEXTISSN74TVC3010DWR,-SN74TVC3010DWRG4-NDR,SN74TVC3010DWRE4-ND
Standard Package 2,000
Win Source Part Number 1101619-SN74TVC3010DWR
Ultra Librarian 3D Model Ultra Librarian SN74TVC3010DWR CAD Model

Description

Product Overview: SN74TVC3010DWR from Texas Instruments

The SN74TVC3010DWR is a high-quality integrated circuit produced by Texas Instruments, designed to meet the needs of modern electronics with its robust voltage clamping capabilities and signal level shifting functionality. This device is a 10-bit, dual-supply bus transceiver that comes in a wide-body SOIC package, ensuring it is suitable for surface mounting on printed circuit boards.

Key Features

  • 10-Bit Dual-Supply Transceiver: The SN74TVC3010DWR is capable of transferring data across a 10-bit bus, making it ideal for applications that require multiple data lines to be controlled simultaneously.
  • Bi-Directional Interface: This component allows for bidirectional voltage translation between two logic levels, which is essential for systems that incorporate components with different voltage requirements.
  • Wide Voltage Range: It operates over a broad voltage range, from 1.2V to 3.6V on the A port and 1.65V to 5.5V on the B port, providing flexibility and compatibility with various logic levels.
  • Low On-State Resistance: The device features a low on-state resistance (Ron) between the input and output ports, which minimizes power loss and ensures efficient operation.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, safeguarding the device against the potential damages caused by static electricity.

Applications

The versatility of the SN74TVC3010DWR makes it suitable for a wide array of applications, including but not limited to:

  • Level translation in multi-voltage systems
  • Bus isolation and protection
  • Signal buffering for data communication
  • Interface bridging between different logic circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74TVC3010DWR is no exception. Each component is rigorously tested to ensure it meets the high standards expected of TI products. The device is also RoHS compliant, making it an environmentally friendly choice for electronic manufacturers and designers who are conscious of their ecological impact.

In summary, the SN74TVC3010DWR from Texas Instruments is an essential component for designers looking to incorporate reliable voltage translation and signal integrity in their electronic systems. Its robust feature set and adherence to quality make it a valuable addition to any project requiring high-performance data bus management.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess