EN
  • EN
  • DE

SLG4R42484V

Part No SLG4R42484V
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958023-SLG4R42484V
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4R42484V CAD Model

Description

The SLG4R42484V is a configurable mixed-signal integrated circuit (CMIC) from Renesas Electronics (formerly Dialog Semiconductor). This versatile device offers a high degree of flexibility, allowing designers to integrate multiple discrete components into a single, compact chip. It is part of the GreenPAK family, known for its low power consumption and ease of customization.

Applications

  • Wearable devices: Specifically in power management, sensor interface, and control logic functions.
  • IoT (Internet of Things) devices: For implementing custom analog and digital circuits.
  • Mobile devices: In applications requiring small size and low power consumption.
  • Consumer electronics: Replacing discrete components in various applications such as lighting control, motor control, and signal conditioning.
  • Industrial control systems: Implementing custom control logic and sensor interfaces.

Features

  • Configurable analog and digital resources: Including op-amps, comparators, ADCs, DACs, logic gates, counters, and timers.
  • Low power consumption: Designed for battery-powered applications.
  • Small package size: Enabling compact designs.
  • In-system programmability: Allows for easy customization and prototyping.
  • Non-volatile memory: Stores configuration data even when power is removed.
  • Flexible I/O: Provides a variety of input and output options for interfacing with other devices.
  • Integrated power management: Simplifies power supply design.

Benefits

  • Reduced BOM cost: By integrating multiple components into a single chip.
  • Smaller PCB size: Due to the device's compact package.
  • Lower power consumption: Extending battery life in portable devices.
  • Faster time to market: Simplifies design and prototyping.
  • Increased design flexibility: Allows for custom circuit implementation.
  • Improved system reliability: By reducing the number of discrete components.

Additional Details

The SLG4R42484V is typically programmed using the GreenPAK Designer software, a free and user-friendly GUI-based tool. This software allows designers to configure the device's internal resources and create custom circuits without requiring extensive knowledge of hardware design. The device operates over a wide voltage range and is available in various package options. Specific electrical characteristics, such as operating voltage, current consumption, and timing parameters, can be found in the device's datasheet. It is often used for functions such as voltage monitoring, LED control, and simple sensor signal processing within larger electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess