EN
  • EN
  • DE

PQ025EZ5

Part No PQ025EZ5
Manufacturer Sharp Microelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO252
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com
Win Source Part Number 755703-PQ025EZ5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ025EZ5 CAD Model

Description

The PQ025EZ5 is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. It is designed to provide a stable and regulated 2.5V output from a higher input voltage, even when the input voltage is close to the output voltage. Its low dropout voltage and high efficiency make it well-suited for battery-powered and other low-power applications.

Applications

  • Microcontroller Power Supplies: Providing a stable 2.5V supply for microcontrollers and other digital logic.
  • Portable Electronics: Powering circuits in smartphones, tablets, and other battery-operated devices.
  • Sensor Circuits: Regulating voltage for sensitive analog sensors.
  • Memory Devices: Providing a stable voltage for memory ICs, such as RAM and flash memory.
  • LCD Displays: Powering LCD screens and related circuitry.

Features

  • 2.5V Fixed Output Voltage: Provides a precise and stable 2.5V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package: Available in compact packages for space-constrained applications.
  • High Efficiency: Minimizes power dissipation and heat generation.

Benefits

  • Stable Power Supply: Provides a reliable and consistent 2.5V supply for sensitive components.
  • Extended Battery Life: High efficiency and low quiescent current maximize battery runtime in portable devices.
  • Protection Against Overloads: Protects the circuit from damage due to short circuits or excessive current draw.
  • Simplified Design: Requires minimal external components for operation.
  • Reduced Power Dissipation: Efficient voltage regulation minimizes heat generation.

Additional Details

The PQ025EZ5 operates with an input voltage range typically above the 2.5V output. The specific input voltage range, output current capability, and other critical specifications are detailed in the Sharp Microelectronics datasheet. Consult the datasheet for the exact operating conditions, thermal characteristics, and recommended external components. Proper PCB layout and thermal management are essential to ensure the regulator's stability and reliability. It may require input and output capacitors for stable operation.

The regulator also includes built-in protection features such as overcurrent and overtemperature protection. These features protect the regulator and the connected circuitry from damage in the event of a fault condition. This LDO regulator provides a reliable and efficient solution for generating a stable 2.5V power supply in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8840 $64.4200
11+ $10.5717 $116.2887
17+ $10.2414 $174.1038
24+ $9.9111 $237.8664
31+ $9.5807 $297.0017
41+ $8.5897 $352.1777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess