Products specifications Report Issue?

Category Isolators>Optoisolators - Triac, SCR Output
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 7mA
Current - On State (It (RMS)) (Max) 100 mA
Current - Hold (Ih) 3.5mA
Turn On Time 100µs (Max)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -30°C ~ 100°C
Mounting Type Through Hole
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Approval Agency CSA, UR
Base Product Number PC3ST11
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 100
Win Source Part Number 1084071-PC3ST11NSZBF
Ultra Librarian 3D Model Ultra Librarian PC3ST11NSZBF CAD Model

Description

The PC3ST11NSZBF is a photocoupler manufactured by Sharp Microelectronics. It is designed to provide electrical isolation between input and output circuits, offering a high level of protection against voltage transients and electrical noise. This device is commonly used in applications requiring reliable signal transmission and galvanic isolation.

Applications

  • Power Supplies: Used for isolation in switched-mode power supplies (SMPS) and DC-DC converters.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial control systems to isolate control signals.
  • Motor Control: Provides isolation in motor drives and inverter circuits.
  • Communication Equipment: Used in data transmission systems to prevent ground loops and improve signal integrity.
  • Medical Equipment: Ensures patient safety through galvanic isolation in medical devices.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Compact Package: Small form factor allows for high-density mounting on circuit boards.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with minimal power consumption.
  • Low Input Current: Requires low current to activate, making it compatible with low-power logic circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from high-voltage hazards.
  • Improved System Reliability: Prevents noise and transient voltages from affecting circuit performance.
  • Reduced Board Space: Compact design allows for higher component density on circuit boards.
  • Lower Power Consumption: Efficient signal transfer minimizes power usage.
  • Simplified Circuit Design: Easier to implement isolated circuits with standard components.

Additional Details

The PC3ST11NSZBF photocoupler typically consists of an LED on the input side and a phototransistor or other photosensitive device on the output side. When current flows through the LED, it emits light that triggers the output device, enabling current flow in the isolated circuit. The device is available in various surface-mount packages. Specifications include isolation voltage rating, current transfer ratio characteristics, and operating temperature range. Designers should refer to the manufacturer's datasheet for detailed electrical parameters and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP525G-1
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Lowest to $0.3430
ECAD model for MOC3163TVM
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRIAC 8DIP
Lowest to $0.9417
ECAD model for TLP525G-2
Toshiba Semiconductor and Storage
Optocoupler Triac AC-OUT 1-CH 400V 4-Pin MFSOP / OPTOISOLATOR 2.5KV TRIAC 6MFSOP
Lowest to $0.8150
ECAD model for TLP160G
Toshiba Semiconductor and Storage
Optocoupler Triac AC-OUT 1-CH 400V 4-Pin MFSOP / OPTOISOLATOR 2.5KV TRIAC 6MFSOP
Need more? Email Us
ECAD model for TLP161G
ON Semiconductor
6-Pin DIP Zero-Cross Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
ECAD model for FOD4118
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Need more? Email Us
ECAD model for MOC3042TVM
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Need more? Email Us
ECAD model for MOC3063SVM
Toshiba Semiconductor and Storage
OPTOISOLATOR 4KV SCR 6DIP / SCR AC-OUT 1-CH 600V 6-Pin PDIP Magazine
Lowest to $1.4773
ECAD model for TLP748JF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention