EN
  • EN
  • DE

SX8638I05AULTRT

Part No SX8638I05AULTRT
Manufacturer Semtech Corporation
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH BUTTON CTLR 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Buttons, Slider
Proximity Detection Yes
Number of Inputs Up to 8
LED Driver Channels 8
Resolution 10 b
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 175μA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-QFN (4x4)
Win Source Part Number 212470-SX8638I05AULTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX8638I05AULTRT CAD Model

Description

The SX8638I05AULTRT is a capacitive proximity sensor from Semtech Corporation. It is designed for use in a variety of applications that require touch or proximity detection, such as user interfaces, IoT devices, and industrial controls. This sensor provides a reliable and efficient method for detecting the presence of a nearby object without physical contact.

Applications

  • User Interfaces: Used in smartphones, tablets, and other devices for touch-based interactions.
  • IoT Devices: Implemented in smart home appliances and wearable devices for proximity sensing.
  • Industrial Controls: Integrated into machinery and equipment for non-contact object detection.
  • Automotive Applications: Employed in automotive systems for features like gesture recognition and proximity-based alerts.
  • Medical Devices: Utilized in medical equipment for touchless operation and safety features.

Features

  • Capacitive Sensing: Detects changes in capacitance caused by nearby objects.
  • Proximity Detection: Accurately senses the presence of an object within a specified range.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • High Sensitivity: Capable of detecting small changes in capacitance.
  • Integrated Digital Signal Processing (DSP): Provides advanced signal processing capabilities for improved accuracy and noise reduction.
  • I2C Interface: Allows for easy communication with microcontrollers and other digital devices.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Adjustable Sensitivity: Offers configurable sensitivity settings to optimize performance for different environments.

Benefits

  • Enhanced User Experience: Enables intuitive touch and gesture-based interactions.
  • Improved Reliability: Provides consistent and accurate proximity detection.
  • Extended Battery Life: Minimizes power consumption in portable devices.
  • Simplified Integration: Easy to incorporate into existing systems with standard interfaces.
  • Increased Safety: Allows for touchless operation in environments where physical contact is undesirable or unsafe.
  • Cost-Effective Solution: Offers a competitive price point for high-performance proximity sensing.

Additional Details

The SX8638I05AULTRT operates on a supply voltage range of typically 2.5V to 3.6V and has a typical current consumption in the microampere range, contributing to its low-power performance. It supports an I2C interface for communication, allowing for flexible integration with various microcontrollers and embedded systems. The device's sensitivity can be adjusted to accommodate different application requirements, and its integrated DSP capabilities help to filter out noise and improve the accuracy of the proximity detection. The small package size allows for easy integration into compact devices. It is designed to operate over an extended temperature range, making it suitable for a wide range of environments.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess