EN
  • EN
  • DE

STM8T141AM61TTR

Part No STM8T141AM61TTR
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Type Buttons
Proximity Detection Yes
Number of Inputs 1
Operating Supply Voltage 2 V ~ 5.5 V
Operating Supply Current 30μA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 795758-STM8T141AM61TTR
Popularity Medium
Supply and Demand Status Limited
Family Name STM8T141
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STM8T141AM61TTR CAD Model

Description

STM8T141AM61TTR by STMicroelectronics

The STM8T141AM61TTR is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its high-performance microcontrollers and advanced integrated circuits. This particular device is a testament to the company's commitment to delivering robust and efficient solutions for a wide range of applications.

Key Features

  • High-Performance 8-bit Microcontroller: At the core of the STM8T141AM61TTR is a high-performance 8-bit processing unit, which offers the perfect balance between speed and power consumption, making it ideal for cost-sensitive and power-constrained applications.
  • Advanced Peripherals: The device comes equipped with a range of built-in peripherals, including timers, communication interfaces, and analog-to-digital converters, providing designers with a versatile set of tools to develop complex applications with minimal external components.
  • Robust Design: Designed with reliability in mind, the STM8T141AM61TTR operates across a wide temperature range and has built-in features to withstand harsh environments, ensuring stable performance in industrial and automotive applications.
  • Energy Efficient: With power-saving modes such as Active-Halt and Wait modes, the microcontroller is optimized for energy efficiency, which is crucial for battery-operated devices and applications where power availability is a concern.
  • Flexible Memory Options: The device boasts an integrated memory architecture that includes EEPROM, RAM, and Flash memory, providing developers with the flexibility to store and manage code and data efficiently.

Applications

The STM8T141AM61TTR is versatile enough to be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Smart sensors and IoT devices

With its robust design, integrated features, and energy efficiency, the STM8T141AM61TTR from STMicroelectronics is a premier choice for engineers and designers looking to create innovative products that require reliable microcontroller performance in demanding environments.

Technical Specifications

The STM8T141AM61TTR is available in a TSSOP20 package, ensuring compatibility with standard PCB layouts and automated assembly processes. This product is also characterized by a wide operating voltage range and low-power consumption, which are critical parameters for modern electronic designs.

In conclusion, the STM8T141AM61TTR microcontroller is a powerful and versatile component that embodies STMicroelectronics' dedication to providing high-quality semiconductor products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
Lowest to $2.4942
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
Omron
IC TOUCH SENSOR 8CH 32QFP
Lowest to $38.5123
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
Texas Instruments
IC CAPACITIVE SENSING 4CH 10VSSO / 4-Channel Capacitance-to-Digital Converter
Lowest to $3.9195
Microchip Technology
QTOUCH 11 KEY TOUCH SENSOR IC
Lowest to $2.5809
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess