EN
  • EN
  • DE

FDC2214RGHT

Part No FDC2214RGHT
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Proximity Detector
Proximity Detection Yes
Number of Inputs 4
Interface I2C
Resolution 28 b
Supply Voltage (V) ± 2.7V ~ 3.6V
Supply Current 2.1mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173721-FDC2214RGHT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC2214RGHT CAD Model

Description

The FDC2214RGHT is an advanced capacitive sensing integrated circuit (IC) produced by Texas Instruments (TI), designed to offer high-resolution touch sensing for a wide range of applications. This high-performance sensor uses TI’s proprietary capacitive sensing technology to detect and measure capacitance changes in a conductive target, making it ideal for creating highly sensitive and precise human-machine interfaces.

Key Features

  • High-Resolution Sensing: The FDC2214RGHT boasts a high-resolution data acquisition system, capable of detecting minute changes in capacitance, which is essential for applications requiring precise control.
  • Noise Immunity: TI’s innovative design ensures that the FDC2214RGHT is highly immune to noise, making it reliable in electrically noisy environments or when used with long cables.
  • Multiple Channel Support: This IC supports up to 4 capacitive sensing channels, allowing for multiple touch points or sensor pads to be used with a single chip.
  • Low Power Consumption: Designed for battery-powered or energy-sensitive applications, the FDC2214RGHT operates with low power consumption, extending the life of your device.

Applications

The versatility of the FDC2214RGHT makes it suitable for a wide range of applications, including:

  • Touchscreen interfaces
  • Proximity detection systems
  • Material composition analysis
  • Fluid level measurement
  • Wearable devices

Technical Specifications

The FDC2214RGHT operates over a supply voltage range of 2.7V to 3.6V and is available in a compact WQFN-16 package. It communicates with microcontrollers via an I2C interface, providing easy integration into existing systems.

Quality and Support

As with all Texas Instruments products, the FDC2214RGHT is manufactured to high-quality standards, ensuring reliability and performance. TI also provides comprehensive technical support, including datasheets, application notes, and design resources to assist with the integration of the FDC2214RGHT into your next project.

You May Also Be Interested in

Microchip Technology
QTOUCH 11 KEY TOUCH SENSOR IC
Lowest to $2.5809
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 12CH 20VQFN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 7KEY 14-SOIC
Lowest to $2.3016
Azoteq (Pty) Ltd
9 CH. CAPACITIVE TOUCH SENSOR FO
Lowest to $8.6667
Microchip Technology
IC TOUCH SENSOR 12CH 20-TSSOP
Lowest to $3.3098
Omron
IC TOUCH SENSOR 8CH 32QFP
Lowest to $38.5123
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1492 $57.0444
15+ $6.6866 $100.2990
24+ $6.4776 $155.4624
32+ $6.2687 $200.5984
42+ $6.0597 $254.5074
56+ $5.4328 $304.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess