EN
  • EN
  • DE

AT42QT1011-TSHR

Part No AT42QT1011-TSHR
Manufacturer Atmel
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 1KEY SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs 1
Resolution 14 b
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 378.5μA
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 010322-AT42QT1011-TSHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Sensing & Instrumentation, Signal Processing, Consumer Electronics
Family Name AT42QT1011
Introduction Date January 06, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT42QT1011-TSHR CAD Model

Description

AT42QT1011-TSHR Touch Sensor IC

The AT42QT1011-TSHR is a single-channel capacitive touch sensor IC that offers high sensitivity and low power consumption, making it ideal for a wide array of touch-sensitive applications. The self-contained device is equipped with a unique adaptive algorithm, ensuring reliable operation even in fluctuating environmental conditions.

  • Smart home automation
  • Consumer electronics
  • Human Interface Devices (HIDs)
  • Touch-sensitive surfaces

Features and Benefits:

  • Sensitivity Adjustment: Automatic calibration and drift compensation.
  • Power Efficiency: Ultra-low power standby mode.
  • Robust Technology: Immune to water film interference.

This IC ensures smooth tactile response, making it a versatile choice for integrating touch interfaces into your projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
Infineon Technologies
IC PROXIMITY SWITCH PDSO-14
Lowest to $13.0565
Infineon Technologies
IC PROXIMITY SWITCH 8DSO
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.8866
Semtech Corporation
IC CAP PROXIMITY 4CH 20QFN
Lowest to $0.7819
Cypress Semiconductor Corp
IC CAP SENSE 16QFN
Lowest to $0.6686
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
STMicroelectronics
IC SENSOR S-TOUCH 16CH 32QFN
Lowest to $3.0492

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4669 $51.3415
85+ $1.2036 $102.3060
130+ $1.1660 $151.5800
180+ $1.1284 $203.1120
230+ $1.0908 $250.8840
310+ $0.9779 $303.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess