EN
  • EN
  • DE

SX1243IULTRT

Part No SX1243IULTRT
Manufacturer Semtech Corporation
Catalog RF Transmitters
Description Low Cost Low Current Integrated Transmitter 310 to 928MHz Frequency Agile | RF TX IC FHSS 310-450MHZ 8UFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Semtech Corporation
Packaging Reel
Frequency 310MHz ~ 450MHz, 860MHz ~ 870MHz, 902MHz ~ 928MHz
Applications RKE, Security Systems
Modulation or Protocol FHSS, FSK, OOK
Data Rate (Maximum) 100kbps
Power - Output 10dBm
Transmitting Current 17.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 1.8V ~ 3.7V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-UFDFN Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262749-SX1243IULTRT
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX1243IULTRT CAD Model

Description

The Semtech SX1243IULTRT is a low-power, multi-channel sub-GHz transceiver designed for use in remote keyless entry (RKE) and security systems.

  • Frequency Range: 310MHz to 450MHz, 860MHz to 870MHz, and 902MHz to 928MHz
  • Modulation: supports frequency hopping spread spectrum (FHSS), frequency shift keying (FSK), and on-off keying (OOK) modulation.
  • Output Power: up to 10dBm
  • Data Rate: up to 100kbps
  • Package: 8-UFDFN exposed pad package
  • Applications: RF/IF and RFID applications.
  • Supply Voltage Range: 1.8V to 3.7V
  • Transmitting Current: 17.5mA

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Maxim Integrated
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9061 $57.1830
65+ $1.5640 $101.6600
100+ $1.5151 $151.5100
140+ $1.4662 $205.2680
180+ $1.4173 $255.1140
240+ $1.2707 $304.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,590 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess