EN
  • EN
  • DE

MAX1472AKA+T

Part No MAX1472AKA+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 300MHz to 450MHz
Applications ISM, Garage Door Openers, RKE
Modulation or Protocol ASK
Data Rate (Max) 100 kbps
Power - Output 7.3dBm to 16.2dBm
Current - Transmitting 9.6mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.1 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension SOT-23-8
Win Source Part Number 021115-MAX1472AKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1472
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1472AKA+T CAD Model

Description

Maxim Integrated MAX1472AKA+T Low-Power, 300-450MHz ASK Transmitter

The MAX1472AKA+T from Maxim Integrated is a highly integrated, low-power amplitude-shift keying (ASK) transmitter designed for the 300MHz to 450MHz frequency bands. This compact and efficient transmitter is a perfect choice for various wireless applications, including remote keyless entry (RKE), garage door openers, and home automation networks.

With its advanced design, the MAX1472AKA+T offers a simple and cost-effective RF transmission solution. It operates from a single 2.1V to 3.6V supply, making it suitable for battery-powered devices. The transmitter is capable of delivering output power up to +10dBm, ensuring robust signal transmission over a significant range.

The device features an adjustable output power level, which can be set via an external resistor. This flexibility allows designers to optimize the power consumption and range for their specific application needs. Additionally, the MAX1472AKA+T includes an onboard crystal oscillator circuit, which only requires an external crystal to set the operating frequency, simplifying the design and reducing external component count.

The MAX1472AKA+T is designed with ease of use in mind. It requires minimal external components, thanks to its integrated PLL and VCO, which saves board space and reduces system complexity. The device also provides a shutdown mode, which reduces the current consumption to less than 1µA, further extending battery life in portable applications.

Available in a compact 8-pin SOT23 package, the MAX1472AKA+T is designed to meet the demands of space-constrained applications. Its small footprint and low profile make it an ideal choice for integration into compact devices without sacrificing performance or functionality.

With its combination of low power consumption, high integration, and ease of use, the Maxim Integrated MAX1472AKA+T ASK transmitter is a versatile and reliable solution for designers looking to add wireless communication capabilities to their products.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the Maxim Integrated website or contact their technical support for assistance with the MAX1472AKA+T transmitter.

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess