EN
  • EN
  • DE

ATA8404-6DQY

Part No ATA8404-6DQY
Manufacturer Atmel
Catalog RF Transmitters
Description UHF ASK/FSK Industrial Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149105-ATA8404-6DQY
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA8404-6DQY CAD Model

Description

The ATA8404-6DQY is an RF transmitter manufactured by Atmel. It is designed for wireless communication applications, typically used for transmitting data or control signals over a specific frequency band.

Applications:

  • Remote Keyless Entry (RKE) Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless Sensor Networks (WSN)
  • Home Automation
  • Industrial Control Systems

Features:

  • Frequency Range: Operates in a specific frequency band (research to determine precise range).
  • Low Power Consumption: Designed for battery-powered applications.
  • High Data Rate: Supports high-speed data transmission.
  • Programmable Output Power: Allows for adjusting the transmission range.
  • Integrated PLL: Provides stable and accurate frequency generation.

Benefits:

  • Extended Battery Life: Low power consumption maximizes operating time in battery-powered devices.
  • Reliable Wireless Communication: Ensures robust and error-free data transmission.
  • Flexible Design: Programmable output power allows for optimizing transmission range.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Improved System Performance: High data rate enables fast and efficient data transmission.

Additional Details:

The ATA8404-6DQY typically utilizes a specific modulation scheme (e.g., ASK, FSK) for data transmission. It usually includes built-in security features to prevent unauthorized access. The package type and operating temperature range are critical specifications to consider for specific applications. Further research is needed for precise details on modulation type, frequency range and specific security features.

You May Also Be Interested in

Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess