EN
  • EN
  • DE

MAX1472EKA-T

Part No MAX1472EKA-T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Maxim Integrated
Win Source Part Number 310944-MAX1472EKA-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1472EKA-T CAD Model

Description

The MAX1472EKA-T from Maxim Integrated is a sophisticated, low-power, fully integrated frequency-shift keying (FSK) transmitter, designed for a variety of applications in the Industrial, Scientific, and Medical (ISM) bands. With its compact and highly efficient design, this component is ideal for small, battery-operated devices.

Key Features

  • Frequency Range: The device operates in the 300MHz to 450MHz frequency range, making it versatile for various wireless communication systems.
  • Power Efficiency: It offers excellent power efficiency with a supply voltage range from 2.1V to 3.6V, which helps in prolonging battery life in portable applications.
  • Output Power: The MAX1472EKA-T is capable of delivering an output power of up to +10dBm, ensuring robust signal transmission over distance.
  • Modulation: The device supports FSK modulation with a programmable frequency deviation, allowing for flexible communication protocols.
  • Package: It comes in a small 8-pin SOT23 package, which is highly beneficial for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability across diverse environmental conditions.

Applications

The MAX1472EKA-T is suitable for a wide range of applications, including:

  • Remote keyless entry systems
  • Garage door openers
  • Home security and alarm systems
  • Wireless sensors and automation
  • Telemetry and RFID systems

With its easy-to-use, low-power consumption, and small form factor, the MAX1472EKA-T is a perfect choice for designers looking to add wireless capabilities to their products without the need for extensive RF experience. Maxim Integrated's commitment to quality ensures that the MAX1472EKA-T delivers reliable performance for both prototyping and mass production needs.

You May Also Be Interested in

Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Maxim Integrated
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess