EN
  • EN
  • DE

BAT41-09P6FILM

Part No BAT41-09P6FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Obsolete
Diode Configuration 2 Independent
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-666
Base Product Number BAT41
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1377955-BAT41-09P6FILM
Ultra Librarian 3D Model Ultra Librarian BAT41-09P6FILM CAD Model

Description

The BAT41-09P6FILM from STMicroelectronics is a high-performance Schottky diode, known for its low forward voltage drop and high efficiency. This diode is packaged in a compact DO-204AH (DO-35) axial format, making it suitable for a wide range of applications, including power supply, high-frequency inverters, and as a freewheeling diode in converters and motor control circuits.

Key Features

  • Low Forward Voltage Drop: The BAT41-09P6FILM has a very low forward voltage drop, which results in lower power loss and higher efficiency during operation.
  • High Surge Current Capability: This diode can handle high surge currents, making it reliable for applications that experience transient overvoltages.
  • Fast Switching Speed: With its fast switching capability, the BAT41-09P6FILM is ideal for high-frequency applications.
  • Low Capacitance: The diode features low capacitance, which is beneficial for high-speed switching and prevents noise in fast switching circuits.
  • Robust Construction: The device is built to be durable and reliable, with a guard ring for enhanced ruggedness and long-term reliability.

Applications

The BAT41-09P6FILM is versatile and can be used in a variety of electronic circuits. It is commonly employed in:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power converters and inverters
  • Reverse battery protection
  • Charge and discharge circuits for battery management
  • High-frequency rectification in telecommunications equipment

Technical Specifications

Parameter Value
Repetitive Peak Reverse Voltage (VRRM) 100 V
Average Forward Current (IF(AV)) 200 mA
Non-Repetitive Peak Forward Surge Current (IFSM) 1 A
Forward Voltage Drop (VF) 1 V at 100 mA
Storage Temperature Range (Tstg) -65°C to +150°C

With its combination of features, the BAT41-09P6FILM is an excellent choice for engineers and designers looking for a reliable and efficient Schottky diode for their electronic designs.

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess