EN
  • EN
  • DE

GN1444SINE3

Part No GN1444SINE3
Manufacturer Semtech Corporation
Catalog PMIC - Laser Drivers
Description QFN-32 PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Semtech Corporation
Package Tray
Product Status Active
Type Laser Diode Driver
Data Rate 11.3Gbps
Number of Channels 1
Voltage - Supply 1.8V, 3.3V
Current - Bias 120 mA
Package / Case 32-QFN
Supplier Device Package 32-QFN
Mounting Type Surface Mount
Base Product Number GN1444
Standard Package 490 pcs
Win Source Part Number 1011908-GN1444SINE3
Ultra Librarian 3D Model Ultra Librarian GN1444SINE3 CAD Model

Description

The Semtech Corporation 1011908-GN1444SINE3 is an integrated circuit (IC) for power management (PMIC) specifically designed for laser drivers.

  • Function: Laser Diode Driver
  • Package: Tray
  • Standard Package: 490 pieces
  • Data Rate: 11.3Gbps
  • Channels: One
  • Voltage Supply: 1.8V to 3.3V
  • Mounting: Surface Mountable
  • Package/Case: 32-QFN
  • Manufacturer: Semtech Corporation
  • Market Status: Active

You May Also Be Interested in

Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,072 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess