EN
  • EN
  • DE

A21405RNZQE

Part No A21405RNZQE
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 2POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 2
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DPDT
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 12.70mm
Angle of Throw 90°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Features Epoxy Sealed Terminals
Depth Behind Panel 20.83mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559366-A21405RNZQE
Ultra Librarian 3D Model Ultra Librarian A21405RNZQE CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY / Rotary Switch 10 Position SP10T 250mA (AC/DC) 115 VAC Panel Mount
Lowest to $36.9523
Grayhill Inc.
SWITCH ROTARY 6POS 5A 115V / Rotary Switch 6 Position SP6T 5A (AC), 1A (DC) 115 VAC Panel Mount
Need more? Email Us
C&K Components
SWITCH ROTARY 10POS 250MA 125V / Rotary Switch 10 Position SP10T 250mA (AC/DC) 125 VAC Panel Mount, Through Hole
Need more? Email Us
C&K Components
A Series 2 Position DPDT Panel Mount Gold Over Silver Rotary Switch
Lowest to $19.5153
Grayhill Inc.
SWITCH ROTARY 4POS 150MA 115V / Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 3POS 150MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 4POS 500MA 24V / Rotary Switch 4 Position SP4T 500mA (DC) AC Through Hole
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY PANEL SEAL, PC MOU / Rotary Switch 9 Position SP9T 250mA (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 125 DEG;C, SHAFT/P / Rotary Switch 8 Position SP8T 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess