EN
  • EN
  • DE

KDZ30B KDZTR30B

Part No KDZ30B KDZTR30B
Manufacturer Rohm Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067233-KDZ30B KDZTR30B
Categories OEM Parts(J-L)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KDZ30B KDZTR30B CAD Model

Description

The KDZ30B and KDZTR30B are Zener diodes manufactured by Rohm Semiconductor. These diodes are designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. They provide a stable reference voltage and protect sensitive components from voltage spikes. The KDZTR30B is the lead-free version of the KDZ30B.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and other circuits.
  • Transient Voltage Suppression: Protecting sensitive electronic components from voltage spikes and surges.
  • Overvoltage Protection: Preventing damage to circuits due to excessive voltage.
  • Clipping Circuits: Limiting the voltage to a specific level in signal processing applications.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.

Features:

  • Zener Voltage: 30V Zener voltage.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high transient currents.
  • Small Package Size: Compact design for space-constrained applications.
  • Lead-Free (KDZTR30B): RoHS compliant for environmental protection.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage reference.
  • Effective Overvoltage Protection: Protects circuits from damage due to voltage spikes.
  • High Reliability: Ensures long-term performance and stability.
  • Compact Design: Allows for integration into small electronic devices.
  • Environmentally Friendly (KDZTR30B): Complies with RoHS standards.

Additional Details:

The KDZ30B and KDZTR30B Zener diodes have a power dissipation rating which defines their ability to handle power without overheating. They are typically available in a small surface-mount package, such as a SOD-323 or similar, making them suitable for automated assembly processes. These diodes exhibit a sharp breakdown voltage characteristic, providing precise voltage regulation. The maximum reverse leakage current is usually specified in the datasheet, which is important for minimizing power consumption in battery-powered devices. The operating and storage temperature ranges are also critical specifications, ensuring the diodes can function reliably in various environmental conditions. These diodes are commonly used in consumer electronics, industrial equipment, and automotive applications where voltage regulation and transient protection are essential.

You May Also Be Interested in

Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
TT Electronics
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Samsung
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess