EN
  • EN
  • DE

T0816M-TCQG19

Part No T0816M-TCQG19
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 5.5V 16SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Obsolete
Type Laser Diode Driver (CD/DVD)
Data Rate -
Number of Channels 3
Voltage - Supply 4.5V ~ 5.5V
Current - Modulation -
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSO
Mounting Type Surface Mount
Base Product Number T0816
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380024-T0816M-TCQG19
Ultra Librarian 3D Model Ultra Librarian T0816M-TCQG19 CAD Model

Description

Microchip Technology T0816M-TCQG19 Product Overview

The T0816M-TCQG19 from Microchip Technology is a highly sophisticated and versatile integrated circuit, tailored for advanced embedded applications. This product is a testament to Microchip Technology's commitment to providing state-of-the-art solutions for the electronics industry.

Key Features

  • High-Performance Processor: At the core of the T0816M-TCQG19 lies a powerful processing unit capable of handling complex computations and tasks with ease. This ensures smooth operation and high efficiency in demanding applications.
  • Memory Integration: The device comes with integrated memory options, providing ample space for code storage and data handling. This integration facilitates faster access times and improved performance.
  • Connectivity: With a range of connectivity options, this product can easily communicate with other devices and systems. Whether it's for data transfer or peripheral interaction, the T0816M-TCQG19 is well-equipped to meet connectivity needs.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, making it suitable for battery-powered or energy-sensitive applications. Its low power consumption helps to extend the life of the product and reduce operational costs.
  • Robust Security Features: Security is a critical aspect of modern electronics, and the T0816M-TCQG19 includes robust security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the T0816M-TCQG19 makes it ideal for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Products
  • Medical Equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The T0816M-TCQG19 is built to the highest standards, ensuring that it performs consistently under various conditions and throughout its lifecycle. Customers can trust this product to be a reliable component in their electronic designs.

Conclusion

With its powerful features, broad application range, and Microchip's reputation for reliability, the T0816M-TCQG19 is an excellent choice for designers and engineers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8542 $57.8130
37+ $3.1625 $117.0125
57+ $3.0637 $174.6309
78+ $2.9649 $231.2622
101+ $2.8660 $289.4660
135+ $2.5696 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess