EN
  • EN
  • DE

PHY1076-01QH-BR

Part No PHY1076-01QH-BR
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number PHY1076
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 791773-PHY1076-01QH-BR
Ultra Librarian 3D Model Ultra Librarian PHY1076-01QH-BR CAD Model

Description

The PHY1076-01QH-BR is a cutting-edge integrated circuit (IC) product from Maxim Integrated, a renowned leader in the design, manufacturing, and supply of high-performance semiconductor products. This particular product is designed to meet the rigorous demands of modern electronic systems, offering a perfect blend of performance, power efficiency, and reliability.

Key Features

  • High-Speed Performance: The PHY1076-01QH-BR is built to support high-speed data transmission, making it ideal for applications that require rapid data processing and communication.
  • Low Power Consumption: Maxim Integrated has engineered this product to operate with minimal power draw, helping to extend the battery life of portable devices and reduce energy costs in stationary applications.
  • Robust Reliability: With a design focused on longevity, the PHY1076-01QH-BR is capable of withstanding harsh operating conditions, ensuring consistent performance over an extended product lifecycle.
  • Compact Form Factor: The small footprint of the PHY1076-01QH-BR allows for its integration into space-constrained applications, without compromising on functionality.

Applications

The versatility of the PHY1076-01QH-BR makes it suitable for a wide range of applications, including:

  • Telecommunications infrastructure
  • High-speed networking equipment
  • Data centers
  • Advanced computing systems
  • Consumer electronics

Quality and Support

Maxim Integrated is committed to delivering the highest quality products. The PHY1076-01QH-BR is no exception and comes with comprehensive technical support and documentation to assist developers with integration, troubleshooting, and application optimization.

Environmental Considerations

Environmental sustainability is a priority for Maxim Integrated. The PHY1076-01QH-BR is manufactured with eco-friendly materials and complies with international standards for environmental responsibility, including RoHS and REACH.

For designers and engineers looking for a reliable, high-performance integrated circuit solution, the PHY1076-01QH-BR from Maxim Integrated is an excellent choice that promises to deliver on multiple fronts, from operational efficiency to environmental sustainability.

You May Also Be Interested in

Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess