EN
  • EN
  • DE

PHY1095-01DS-WR

Part No PHY1095-01DS-WR
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC OPAMP / Laser Driver IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Active
Base Product Number PHY1095
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1130233-PHY1095-01DS-WR
Ultra Librarian 3D Model Ultra Librarian PHY1095-01DS-WR CAD Model

Description

The PHY1095-01DS-WR is a cutting-edge, high-performance physical layer transceiver from Maxim Integrated, designed for robust data communication in industrial, automotive, and telecommunications applications. This transceiver is part of Maxim's commitment to providing reliable and efficient communication solutions that meet the stringent requirements of today's complex electronic systems.

Key Features

  • High-Speed Data Transmission: The PHY1095-01DS-WR supports fast data rates, ensuring quick and efficient data transfer for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver minimizes energy usage, making it ideal for battery-powered or energy-conscious designs.
  • Rugged Design: Built to withstand harsh environments, the PHY1095-01DS-WR operates reliably under extreme temperatures and conditions, ensuring consistent performance.
  • Advanced Noise Immunity: The device features superior noise immunity, reducing the risk of data errors due to electromagnetic interference (EMI) and other external noise sources.
  • Flexible Interface Options: With its versatile interface capabilities, the PHY1095-01DS-WR can be easily integrated into a wide range of system architectures.

Applications

The PHY1095-01DS-WR transceiver is suitable for various applications, including:

  • Industrial automation and control systems
  • Automotive networks and diagnostics
  • Data communication in harsh environments
  • Telecommunication infrastructure

Product Specifications

Parameter Value
Data Rate High-Speed
Power Consumption Low
Operating Temperature Wide Range
Interface Flexible
Noise Immunity Advanced

Maxim Integrated's PHY1095-01DS-WR is an exceptional choice for designers looking for a reliable and efficient communication solution. Its robust design and advanced features ensure optimal performance in a variety of challenging environments and applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2489 $59.4846
34+ $3.4863 $118.5342
52+ $3.3774 $175.6248
71+ $3.2683 $232.0493
92+ $3.1594 $290.6648
123+ $2.8325 $348.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,185 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess