EN
  • EN
  • DE

DQ28C64-250

Part No DQ28C64-250
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014529-DQ28C64-250
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DQ28C64-250 CAD Model

Description

The DQ28C64-250 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SEEQ Technology. This memory chip is designed for non-volatile storage of data, meaning it retains the stored information even when power is removed. It's commonly used in applications requiring persistent data storage, such as embedded systems, industrial equipment, and data logging devices.

Applications

  • Embedded Systems: Storing configuration data, calibration parameters, and program code in embedded systems.
  • Industrial Equipment: Storing machine settings, process parameters, and historical data in industrial controllers.
  • Data Logging: Recording sensor data, event logs, and system diagnostics in data logging applications.
  • Instrumentation: Storing calibration data and measurement settings in instruments.
  • Consumer Electronics: Storing user settings and configuration data in consumer electronics devices.

Features

  • EEPROM Technology: Electrically Erasable Programmable Read-Only Memory for non-volatile data storage.
  • Capacity: 64 Kbit (8K x 8) memory capacity.
  • Access Time: 250ns access time, which determines the speed at which data can be read from the memory.
  • Operating Voltage: Typically operates at a 5V power supply.
  • Endurance: Offers a specified number of write/erase cycles (e.g., 10,000 cycles).
  • Data Retention: Capable of retaining data for a specified period (e.g., 10 years).
  • Package: Available in a DIP (Dual In-line Package).

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Electrically Erasable: Can be erased and reprogrammed electrically, allowing for in-system updates.
  • Reliable Data Storage: Provides reliable data storage for critical information.
  • Easy Integration: Compatible with standard microprocessor and microcontroller interfaces.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details

The DQ28C64-250 operates with a single 5V power supply. It requires specific timing signals for read, write, and erase operations. Proper handling and storage are essential to prevent damage to the device. The datasheet provides detailed information on timing parameters, electrical characteristics, and application notes. It is important to verify the exact specifications and pinout for a specific package type.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess