EN
  • EN
  • DE

MAX9320ESA-T

Part No MAX9320ESA-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707360-MAX9320ESA-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9320ESA-T CAD Model

Description

The MAX9320ESA-T is a cutting-edge, high-speed, low-power differential line driver designed by Maxim Integrated to cater to the demanding needs of high-speed data communication systems. This quad differential line driver operates from a single 3.3V or 5V power supply, making it versatile for a variety of applications in telecommunications, networking, and data transmission.

Key Features

  • High-Speed Operation: The MAX9320ESA-T is capable of handling high data rates, making it suitable for applications requiring fast data transfer.
  • Low-Power Consumption: Designed for efficiency, this device consumes minimal power, which is crucial for battery-operated and power-sensitive systems.
  • Dual Supply Voltage: It can operate on either a 3.3V or 5V power supply, providing flexibility in system design.
  • Quad Channels: The device features four differential line drivers, allowing multiple data channels to be driven simultaneously.
  • Robust ESD Protection: The MAX9320ESA-T includes built-in electrostatic discharge (ESD) protection circuits to safeguard against inadvertent damage from ESD events.

Applications

The MAX9320ESA-T is ideal for a range of applications that require high-speed data transmission. These include:

  • Base stations
  • Backplane data transmission
  • Cable modems
  • Fiber optic modules
  • Networking switches and routers

Product Specifications

The MAX9320ESA-T is packaged in an 8-pin NSOIC housing, providing a compact footprint for space-constrained applications. The device's operating temperature range extends from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Ordering Information

The product is available with the suffix 'T' to denote tape and reel packaging, which is ideal for automated assembly processes. For more information on ordering and pricing, please visit Maxim Integrated's official website or contact their sales department.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess