EN
  • EN
  • DE

9050JCK12V14

Part No 9050JCK12V14
Manufacturer Schneider Electric
Catalog Time Delay Relays
Description RELAY TIME DELAY 30SEC 10A 240V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Socketable
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 0.3 Sec ~ 30 Sec
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 24VAC/DC
Termination Style Plug In
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550895-9050JCK12V14
Ultra Librarian 3D Model Ultra Librarian 9050JCK12V14 CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY TIME DELAY 10MIN 3A 250V / Off-Delay Time Delay Relay DPST-NO/NC (1 Form A and B) 0.1 Sec ~ 10 Min Delay 3A @ 250VAC Through Hole
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 15SEC 10A 120V / Off-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 15 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
Omron
RELAY TIMER SPDT 5A 24-240V / Time Delay Relay 24 to 240VDC 24 to 240VAC SPDT( ())
Need more? Email Us
Littelfuse Inc.
RELAY TIME DEL 102.3SEC 10A 120V / Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 102.3 Sec Delay 10A @ 120/240VAC Socketable
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 30SEC 10A 120V / On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 30 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 100SEC 10A 125V / One Shot Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount
Need more? Email Us
Omron
RELAY TIME DELAY 10SEC 3A 250V / Off-Delay, On-Delay Time Delay Relay 4PDT (4 Form C) 0.5 Sec ~ 10 Sec Delay 3A @ 250VAC Socketable
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 10SEC / One Shot Time Delay Relay SPST-NO (1 Form A) Fixed, 10 Sec Delay Chassis Mount
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 10HRS 10A 120V / Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 10A @ 120VAC DIN Rail
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess