EN
  • EN
  • DE

CIG252010LMR68MNE

Part No CIG252010LMR68MNE
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052010-CIG252010LMR68MNE
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CIG252010LMR68MNE CAD Model

Description

The CIG252010LMR68MNE is a multilayer ceramic chip inductor manufactured by Samsung. It's designed for high-frequency applications needing small size, high Q-factor, and stable inductance. The 'CIG' series represents Samsung's range of chip inductors, known for their reliability and performance in demanding environments.

Applications

  • RF Modules: Impedance matching, filtering, and tuning.
  • Wireless Communication Systems: Mobile phones, WLAN devices, and Bluetooth modules.
  • GPS Receivers: Signal filtering and impedance matching in GPS circuits.
  • High-Frequency Circuits: Resonant circuits, impedance matching networks, and filter circuits.
  • Automotive Applications: Infotainment systems and wireless communication within vehicles.

Features

  • High Q-Factor: Minimizes energy loss and improves circuit efficiency at high frequencies.
  • Stable Inductance: Maintains consistent performance across temperature and frequency changes.
  • Small Size: Enables compact and space-saving designs, suitable for miniature devices.
  • Multilayer Construction: Provides high reliability and mechanical strength.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly on PCBs.
  • RoHS Compliant: Meets environmental regulations and ensures compliance with industry standards.

Benefits

  • Improved Circuit Performance: Enhances signal quality and reduces noise in high-frequency applications.
  • Reduced Board Space: Allows for more compact and densely populated circuit designs.
  • Increased Reliability: Ensures stable and consistent performance under various operating conditions.
  • Simplified Assembly: Easy to integrate into automated manufacturing processes.
  • Cost-Effective: Provides a reliable and affordable solution for high-frequency circuit design.

Additional Details

The CIG252010LMR68MNE features an inductance value of 0.68 μH. The 2520 designation indicates the component's dimensions in millimeters (2.5mm x 2.0mm). It is designed for reflow soldering processes. The inductor's high self-resonant frequency (SRF) makes it suitable for use in circuits operating at several hundred MHz or even GHz. The 'M' in the part number denotes the inductance tolerance. These inductors are also commonly used in power amplifiers and low-noise amplifiers (LNAs) where a high Q-factor and stable inductance are critical for achieving optimal performance.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess