Products specifications Report Issue?

Category Industrial Automation and Controls>Time Delay Relays
Mfr Omron Automation and Safety
Series H3FA
Package Bulk
Mounting Type Through Hole
Relay Type Mechanical Relay
Function Off-Delay
Circuit DPST-NO/NC (1 Form A and B)
Delay Time 0.1 Sec ~ 10 Min
Contact Rating @ Voltage 3A @ 250VAC
Voltage - Supply 6VDC
Termination Style PC Pin
Timing Adjustment Method Screwdriver Slot
Timing Initiate Method Input Voltage, Trigger Signal
Base Product Number H3FA-A
RoHS Status Not applicable
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Other Names H3FA-AU DC6-ND,H3FA-AUDC6,H3FAAUDC6
Standard Package 1
Win Source Part Number 1058481-H3FA-AU DC6
Ultra Librarian 3D Model Ultra Librarian H3FA-AU DC6 CAD Model

Description

The Omron H3FA-AU DC6 is a time delay relay that belongs to the industrial automation and controls category.

  • Category: Industrial Automation and Controls
  • Circuit: DPST-NO/NC (1 Form A and B)
  • Relay Type: Mechanical Relay
  • Contact Rating: 3A @ 250VAC
  • Timing Adjustment: Screwdriver Slot
  • Timing Initiate Method: Input Voltage, Trigger Signal
  • Coil Voltage: 6VDC
  • Timing Delay: 0.1 Sec ~ 10 Min
  • Mounting Type: Through Hole

You May Also Be Interested in

Omron
RELAY TIME DELAY 9.999SEC
Need more? Email Us
ECAD model for H5CN-XZNS AC100-240
Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5BR-B-500-AC24/DC12-24
Littelfuse Inc.
RELAY TIME DELAY 2.5SEC 10A 125V
Need more? Email Us
ECAD model for KRDB112.5S
Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5CZ-L8E AC100-240
Omron
RELAY TIME DELAY 5MIN 5A 250V
Need more? Email Us
ECAD model for H3JA-8C 24VAC 5M
Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5BR-B-AC100-240
Omron
RELAY TIME DEL 9.999SEC 3A 250V
Need more? Email Us
ECAD model for H5CN-XANM AC100-240
Omron
RELAY TIME DELAY 99K HR PNL MT
Need more? Email Us
ECAD model for H5CX-BWSD
Omron
RELAY TIME DELAY 9990HR 3A 250V
Need more? Email Us
ECAD model for H3CA-8-AC200/220/240

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention