EN
  • EN
  • DE

SUM256M16Z10BD8LY-SSMB

Part No SUM256M16Z10BD8LY-SSMB
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941740-SUM256M16Z10BD8LY-SSMB
Series *
Ultra Librarian 3D Model Ultra Librarian SUM256M16Z10BD8LY-SSMB CAD Model

Description

The SUM256M16Z10BD8LY-SSMB is a high-performance SDRAM component manufactured by Micron Technology Inc. It is designed to deliver fast and reliable memory access for a wide range of applications.

Applications

  • Industrial Automation Equipment
  • Networking Routers and Switches
  • Telecommunications Infrastructure
  • Embedded Computing Systems
  • High-Performance Computing (HPC) Applications

Features

  • Capacity: 256Mb
  • Organization: Configured for optimal data handling.
  • High-Speed Data Transfer: Enables rapid data access and processing.
  • Compact Form Factor: Suitable for integration into space-constrained designs.
  • Wide Temperature Range: Designed to operate reliably in harsh environments.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Improved System Responsiveness: Enhances overall system performance and reduces latency.
  • Increased Throughput: Facilitates efficient data processing for demanding applications.
  • Enhanced Reliability: Ensures stable operation in mission-critical systems.
  • Reduced Power Consumption: Contributes to energy savings and extended battery life.
  • Simplified Integration: Offers ease of design and implementation.

Additional Details

The SUM256M16Z10BD8LY-SSMB is rigorously tested to ensure compliance with industry standards and performance specifications. Its architecture is optimized for seamless integration into various computing platforms. The component is available in a standard package. Micron Technology's reputation for quality and reliability ensures the long-term performance of this SDRAM component.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess