EN
  • EN
  • DE

TM1041S-L

Part No TM1041S-L
Manufacturer Sanken
Catalog Electronic Wholesale
Description TO-220F 10A Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 1270654-TM1041S-L
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM1041S-L CAD Model

Description

The TM1041S-L is a power module manufactured by Sanken Electric. It is generally used as a power supply component, often employed in applications requiring rectified AC voltage. These modules integrate multiple components to simplify power supply designs.

Applications

  • Motor Drives: Used in motor control circuits for providing regulated power.
  • Power Supplies: Used in both linear and switching power supplies.
  • Inverters: Found in inverter circuits for converting DC to AC power.
  • Industrial Equipment: Employed in various industrial applications where stable power delivery is required.

Features

  • Integrated Rectifier: Contains a built-in rectifier to convert AC voltage to DC voltage.
  • High Voltage Capability: Designed to handle high voltage inputs.
  • Compact Design: Integrated design reduces the overall size of the power supply.
  • Overcurrent Protection: Provides protection against excessive current draw.
  • High Reliability: Built with robust components to ensure reliable operation.

Benefits

  • Simplified Design: Integrated design simplifies power supply implementation.
  • Reduced Component Count: Fewer external components are required, saving board space and cost.
  • Enhanced Reliability: Robust design ensures long-term reliability.
  • Improved Performance: Efficient rectification and voltage regulation.

Additional Details

The TM1041S-L is typically used in power applications that require input voltages ranging from standard AC line voltages. Its compact size and integrated features make it a convenient solution for power supply designs. The specific voltage and current ratings will vary depending on the specific configuration. Refer to the datasheet for more details on maximum voltage, current, isolation voltage, and operating temperature range.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Lowest to $2.5606
Silergy Corp
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess