EN
  • EN
  • DE

RPCU-G-00.25-AMS-BC

Part No RPCU-G-00.25-AMS-BC
Manufacturer Samtec Inc.
Catalog USB Cables
Description CBL USB2.0 A PLUG TO OPEN 0.82'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration A Male to Cable (Round)
Length 0.82' (250.0mm)
Specifications USB 2.0
Transfer Rate 480Mbps
Wire Gauge 20 AWG, 25 AWG, 28 AWG
Shielding Shielded
Color Black
Features 2 Screw Locks, Data Transfer and Charge, Industrial Environments - IP68, Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572472-RPCU-G-00.25-AMS-BC
Ultra Librarian 3D Model Ultra Librarian RPCU-G-00.25-AMS-BC CAD Model

Description

N

You May Also Be Interested in

Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Wurth Electronics Inc
CABLE A RCPT TO C PLUG 0.16'
Need more? Email Us
Molex, LLC
CBL A RCPT-A PLUG W/COUPL 2.66'
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Omron
5M PASS USB2 A TO MIN B M/M LS
Need more? Email Us
Tripp Lite
USB 2.0 Cable A Male to A Male 6.00' (1.83m)
Need more? Email Us
HARTING
CABLE A PLUG TO A PLUG 16.4'
Need more? Email Us
Omron
3M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-OPEN W/COUPL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess