EN
  • EN
  • DE

USB3FTV7SA03NOPEN

Part No USB3FTV7SA03NOPEN
Manufacturer Amphenol PCD
Catalog USB Cables
Description RECEPTACLE POTTED W/ A CODED 0.3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Amphenol PCD
Status Active
Configuration A Female to Cable (Round)
Length 0.98' (300.0mm)
Specifications USB 3.0 (USB 3.1 Gen 1, Superspeed)
Style Industrial Environments - IP68
Win Source Part Number 1027002-USB3FTV7SA03NOPEN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USB3FTV7SA03NOPEN CAD Model

Description

The Amphenol PCD 1027002-USB3FTV7SA03NOPEN is a USB 3.0 cable assembly that is designed for use in industrial environments.

  • Length: 0.98' (300.0mm)
  • Configuration: A Female to Cable (Round)
  • IP Rating: IP68
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

SparkFun Electronics
CBL A PLG-B PLUG MCR B PLG MIN B / USB 2.0 Cable A Male to B Male, Micro B Male, Mini B Male 6.00' (1.83m)
Need more? Email Us
Samtec Inc.
Need more? Email Us
Samtec Inc.
Lowest to $14.1996
Samtec Inc.
Need more? Email Us
Assmann WSW Components
CBL USB2.0 A RCPT TO A PLUG 5.9' / USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded
Need more? Email Us
Adafruit Industries LLC
USB 2.0 Cable Mini B Female to Mini B Male 1.00' (304.8mm) Shielded
Need more? Email Us
CNC Tech
CBL USB2.0 A PLUG TO C PLG 6.56' / USB 2.0 Cable A Male to C Male 6.56' (2.00m) Unshielded
Need more? Email Us
Tripp Lite
CABLE A RCPT TO A PLUG 16.4' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female, with Power Jack to A Male 16.40' (5.00m) Shielded
Need more? Email Us
Conxall/Switchcraft
CBL USB2.0 B PLUG-OPEN W/COUPL / USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess