EN
  • EN
  • DE

UR020-010

Part No UR020-010
Manufacturer Tripp Lite
Catalog USB Cables
Description USB 2.0 A-M TO A-M CABLE 10' / Cable Assembly USB 3m Reversible USB Type A to Reversible USB Type A 4 to 4 POS M-M 24AWG/28AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Tripp Lite
Configuration A Male to A Male
Length 10.00' (3.05m)
Specifications USB 2.0
Style Reversible
Win Source Part Number 792838-UR020-010
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name UR020
Introduction Date August 31, 2013
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian UR020-010 CAD Model

Description

The Tripp Lite UR020-010 is a 10 feet long USB 2.0 cable assembly with A Male to A Male configuration.

  • Series: UR020
  • Reversible: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: Tripp Lite
  • Country of Origin: China
  • Estimated EOL Date: 2029
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Lowest to $0.3079
Samtec Inc.
CBL USB2.0 A PLUG TO OPEN 0.82'
Need more? Email Us
Molex, LLC
CBL USB2.0 A RCPT-WIRE W/COUPL
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Assmann WSW Components
CONN USB TYPE A FEMALE W/1M CABL / Cable Assembly USB 1m USB Type A 4 POS M Solder 24AWG/28AWG
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Tripp Lite
CABLE A RCPT TO C PLUG 0.5' / USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable A Female to C Male 0.50' (152.4mm) Shielded
Need more? Email Us
Tripp Lite
CBL USB2.0 A PLUG-A PLUG R/A 6'
Need more? Email Us
Amphenol
CBL A PLUG TO OPEN W/COUPL 3.28' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Cable, Round (Circular Coupling) 3.28' (1.00m) Shielded
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1280 $66.7680
13+ $9.1307 $118.6991
20+ $8.8454 $176.9080
27+ $8.5601 $231.1227
35+ $8.2747 $289.6145
47+ $7.4187 $348.6789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess