EN
  • EN
  • DE

CLH1608T-39NJ-S

Part No CLH1608T-39NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description CLH1608 39NH 0, 4A +-10, 5%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974105-CLH1608T-39NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH1608T-39NJ-S CAD Model

Description

The CLH1608T-39NJ-S is a multilayer chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications, including RF filtering, impedance matching, and tuning circuits within various electronic systems. Its compact size and surface-mount design make it suitable for automated assembly processes and densely populated printed circuit boards.

Applications:

  • RF Filtering: Utilized in RF filter circuits to attenuate unwanted signals.
  • Impedance Matching: Employed in impedance matching networks to optimize signal transfer.
  • Wireless Communication Devices: Incorporated into Bluetooth, Wi-Fi, and other wireless devices.
  • Mobile Phones: Found in RF front-end circuits of mobile phones.
  • RF Modules: Used in various RF modules for signal conditioning.

Features:

  • Small Size: 1608 package size (1.6 mm x 0.8 mm).
  • Multilayer Construction: Provides a high self-resonant frequency.
  • High Self-Resonant Frequency: Well-suited for high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Compact Design: Enables high-density PCB layouts.
  • Improved RF Performance: Delivers efficient filtering and impedance matching.
  • Reliable Operation: Offers stable performance under various operating conditions.
  • Automated Assembly: Facilitates cost-effective manufacturing.
  • Environmentally Friendly: Reduces environmental impact by complying with RoHS standards.

Technical Specifications:

Specific technical details for the CLH1608T-39NJ-S inductor can be found in the official Chilisin datasheet. Typical characteristics for similar inductors include:

  • Inductance: 39 nH (39N indicates 39 nanohenries).
  • Tolerance: Typically ±5%.
  • Self-Resonant Frequency (SRF): The frequency at which the inductor's impedance is maximized.
  • Q Factor: A measure of the inductor's efficiency, with higher values indicating lower losses.
  • DC Resistance (DCR): The resistance of the inductor's winding.
  • Rated Current: The maximum current the inductor can handle without significant performance degradation.

For precise specifications, please refer to the manufacturer's datasheet.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0243 $57.9555
5,885+ $0.0196 $115.3460
8,825+ $0.0196 $172.9700
12,500+ $0.0185 $231.2500
15,625+ $0.0185 $289.0625
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,465 pieces
MOQ: 2385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess