Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Qualtek
Series 302
Configuration A Male to Micro B Male
Length 9.84' (3.00m)
Specifications USB 3.0 (USB 3.1 Gen 1, Superspeed)
Shielding Shielded
Win Source Part Number 762069-3023029-03M
Popularity Medium
Supply and Demand Status Balance
Family Name 3023029
Introduction Date July 12, 2010
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 3023029-03M CAD Model

Description

The Qualtek 3023029 series USB 3.0 cable assembly is manufactured by Qualtek.

  • Length: 9.84' (3.00m)
  • Shielded: Yes
  • Configuration: A male to micro B male
  • Category: Cable Assemblies
  • Supply and Demand Status: Balanced
  • Popularity: Medium
  • ECCN: EAR99
  • EOL Date: 2026

You May Also Be Interested in

Tripp Lite
CBL USB2.0 A PLUG-A PLUG R/A 6'
Need more? Email Us
ECAD model for UR020-006-RA
Samtec Inc.
Need more? Email Us
ECAD model for SCRUS-17-G-00.25-AMS-MB
Adafruit Industries LLC
CABLE C RCPT TO MCR B PLUG 0.98'
Need more? Email Us
ECAD model for 4056
SparkFun Electronics
CBL A PLG-B PLUG MCR B PLG MIN B / USB 2.0 Cable A Male to B Male, Micro B Male, Mini B Male 6.00' (1.83m)
Need more? Email Us
ECAD model for CAB-11515
Omron
5M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-5MRA
Samtec Inc.
Need more? Email Us
ECAD model for SCRUS-17-G-00.50-AMS-AM
Omron
2M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-2MRA
Omron
.3M PASS USB2 A TO MINB M/M LS
Need more? Email Us
ECAD model for CBL-PD203MBS-0.3M
Samtec Inc.
Need more? Email Us
ECAD model for SCRUS-17-G-00.25-BMS-BM

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention